G6C-1117P-US-DC18
G6C-1117P-US-DC18
Active
Description:  RELAY GEN PURPOSE SPST 10A 18V
Manufacturer:  Omron Electronics
History Price: Active
In Stock: 26400
G6C-1117P-US-DC18 Specification
Specification
Part No
G6C-1117P-US-DC18
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Electronics
Series
G6C
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
18VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
10:00:00
Switching Voltage
380VAC, 125VDC - Max
Coil Current
3800VA, 1250W
Coil Type
11.1 mA
Features
Non Latching
Termination Style
-
Seal Rating
PC Pin
Coil Insulation
Sealed - Flux Protection
Must Operate Voltage
-
Must Release Voltage
12.6 VDC
Operating Temperature
1.8 VDC
Contact Material
10 ms
Relay Type
10 ms
Operate Time
-25℃ ~ 70℃
G6C-1117P-US-DC18 PDF Datasheet
G6C-1117P-US-DC18 Related Parts
G6C-1114P-US-DC12
G6C-1114P-US-DC12
Omron Electronics
RELAY GEN PURPOSE SPST 10A 12V
G6C-1114P-US-DC24
G6C-1114P-US-DC24
Omron Electronics
RELAY GEN PURPOSE SPST 10A 24V
G6C-1114P-US-DC3
G6C-1114P-US-DC3
Omron Electronics
RELAY GEN PURPOSE SPST 10A 3V
G6C-1114P-US-DC48
G6C-1114P-US-DC48
Omron Electronics
RELAY GEN PURPOSE SPST 10A 48V
G6C-1114P-US-DC5
G6C-1114P-US-DC5
Omron Electronics
RELAY GEN PURPOSE SPST 10A 5V
G6C-1114P-US-DC6
G6C-1114P-US-DC6
Omron Electronics
RELAY GEN PURPOSE SPST 10A 6V
G6C-1114P-US-DC9
G6C-1114P-US-DC9
Omron Electronics
RELAY GEN PURPOSE SPST 10A 9V
G6C1114PUSP6CDC12
G6C1114PUSP6CDC12
Omron Electronics
RELAY GEN PURPOSE SPST 10A 12V
G6C-1114P-VD-DC12
G6C-1114P-VD-DC12
Omron Electronics
RELAY GEN PURPOSE SPST 10A 12V
G6C-1117C-US-DC12
G6C-1117C-US-DC12
Omron Electronics
RELAY GEN PURPOSE SPST 10A 12V
G6C-1117P-FD-US-DC12
G6C-1117P-FD-US-DC12
Omron Electronics
RELAY GEN PURPOSE SPST 10A 12V
G6C-1117P-US-DC12
G6C-1117P-US-DC12
Omron Electronics
RELAY GEN PURPOSE SPST 10A 12V
G6C-1117P-US-DC18 Compare Parts
  • G6C-1117P-US-DC18 vs G6CU-2117P-US-DC3
  • G6C-1117P-US-DC18 vs G6CU-2117P-US-DC24
  • G6C-1117P-US-DC18 vs G6CU-2117P-US-DC12
  • G6C-1117P-US-DC18 vs G6CU-2117P-US DC3
  • G6C-1117P-US-DC18 vs G6CU-2114P-US-DC5
  • G6C-1117P-US-DC18 vs G6CU2114PUSDC24
  • G6C-1117P-US-DC18 vs G6CU2114PUSDC12
  • G6C-1117P-US-DC18 vs G6CU-2114P-US DC3
  • G6C-1117P-US-DC18 vs G6CU-1117P-US-DC5
  • G6C-1117P-US-DC18 vs G6CU-1117P-US-DC3
  • G6C-1117P-US-DC18 vs G6CU-1117P-US-DC24
  • G6C-1117P-US-DC18 vs G6CU-1117P-US-DC12
  • G6C-1117P-US-DC18 vs G6CU-1117P-FD-US DC5
  • G6C-1117P-US-DC18 vs G6CU-1117P-FD-US DC3
  • G6C-1117P-US-DC18 vs G6CU-1117P-FD-US DC24
  • G6C-1117P-US-DC18 vs G6CU-1117P-FD-US DC12
  • G6C-1117P-US-DC18 vs G6CU-1114P-US-DC5
  • G6C-1117P-US-DC18 vs G6CU1114PUSDC3
  • G6C-1117P-US-DC18 vs G6CU-1114P-US-DC24
  • G6C-1117P-US-DC18 vs G6CU-1114P-US-DC12
  • G6C-1117P-US-DC18 vs G6CU-1114P-FD-US-DC3
  • G6C-1117P-US-DC18 vs G6CU-1114P-FD-US DC5
  • G6C-1117P-US-DC18 vs G6CK-2117P-US-DC6
  • G6C-1117P-US-DC18 vs G6CK-2117P-US-DC5
  • G6C-1117P-US-DC18 vs G6CK-2117P-US-DC3
  • G6C-1117P-US-DC18 vs G6CK-2117P-US-DC24
  • G6C-1117P-US-DC18 vs G6CK-2117P-US-DC12
  • G6C-1117P-US-DC18 vs G6CK-2114P-US-DC6
  • G6C-1117P-US-DC18 vs G6CK-2114P-US-DC5
  • G6C-1117P-US-DC18 vs G6CK-2114P-US-DC3
  • G6C-1117P-US-DC18 vs G6CK-2114P-US-DC24
  • G6C-1117P-US-DC18 vs G6CK-2114P-US-DC12
  • G6C-1117P-US-DC18 vs G6CK-1117P-US-DC6
  • G6C-1117P-US-DC18 vs G6CK-1117P-US-DC5
  • G6C-1117P-US-DC18 vs G6CK1117PUSDC3
  • G6C-1117P-US-DC18 vs G6CK-1117P-US-DC24
  • G6C-1117P-US-DC18 vs G6CK-1117P-US-DC12
  • G6C-1117P-US-DC18 vs G6CK-1114P-US-DC6
  • G6C-1117P-US-DC18 vs G6CK-1114P-US-DC5
  • G6C-1117P-US-DC18 vs G6CK1114PUSDC3
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.