G6DS-1A-ASI DC12
G6DS-1A-ASI DC12
Obsolete
Description:  RELAY GEN PURPOSE
Manufacturer:  Omron Electronics
History Price: Obsolete
In Stock: 39600
G6DS-1A-ASI DC12 Specification
Specification
Part No
G6DS-1A-ASI DC12
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Electronics
Series
G6DS
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
12VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
5:00:00
Switching Voltage
250VAC, 30VDC - Max
Coil Current
1250VA, 150W
Coil Type
16.7 mA
Features
Non Latching
Termination Style
-
Seal Rating
PC Pin
Coil Insulation
Sealed - Fully
Must Operate Voltage
-
Must Release Voltage
8.4 VDC
Operating Temperature
1.2 VDC
Contact Material
10 ms
Relay Type
5 ms
Operate Time
-25℃ ~ 70℃
G6DS-1A-ASI DC12 Related Parts
G6D-1A-ASI DC12
G6D-1A-ASI DC12
Omron Electronics
RELAY GEN PURPOSE SPST 5A 12V
G6D-1A-ASI DC24
G6D-1A-ASI DC24
Omron Electronics
RELAY GEN PURPOSE SPST 5A 24V
G6D-1A-ASI DC5
G6D-1A-ASI DC5
Omron Electronics
RELAY GENERAL PURPOSE SPST 5A 5V
G6D-1A-ASI DC6
G6D-1A-ASI DC6
Omron Electronics
RELAY GENERAL PURPOSE SPST 5A 6V
G6D-1A-ASI DC9
G6D-1A-ASI DC9
Omron Electronics
RELAY GEN PURPOSE SPST 5A 9V
G6D-1A-ASI-AP DC5
G6D-1A-ASI-AP DC5
Omron Electronics
RELAY GEN PURPOSE SPST 5A 5V
G6D-1A-ASIDC21
G6D-1A-ASIDC21
Omron Electronics
RELAY GEN PURPOSE SPST 5A 21V
G6D-1A-ASI-NPDC21
G6D-1A-ASI-NPDC21
Omron Electronics
RELAY GEN PURPOSE SPST 5A 21V
G6D-1A-ASI-NPDC24
G6D-1A-ASI-NPDC24
Omron Electronics
RELAY GEN PURPOSE SPST 5A 24V
G6D-1A-DC12
G6D-1A-DC12
Omron Electronics
RELAY GEN PURPOSE SPST 5A 12V
G6D-1A-DC24
G6D-1A-DC24
Omron Electronics
RELAY GEN PURPOSE SPST 5A 24V
G6D-1A-DC5
G6D-1A-DC5
Omron Electronics
RELAY GEN PURPOSE SPST 5A 5V
G6DS-1A-ASI DC12 Description
The Omron Electronics G6DS-1A-ASI DC12 is a compact, high-performance relay designed for various applications in automation and control systems. This relay is particularly known for its reliability, versatility, and ability to handle low-level signals, making it suitable for a wide range of electronic devices and systems. Below is a detailed overview of its specifications, features, and applications.

## Overview

The G6DS-1A-ASI DC12 is a single-pole, normally open (SPST-NO) relay that operates on a 12V DC supply. It is part of Omron%27s G6D series, which is known for its miniature size and high switching capacity. The relay is designed to provide efficient switching for low-level signals and is often used in applications where space is limited.

## Key Features

1. Compact Design:
- The G6DS-1A-ASI DC12 features a small footprint, making it ideal for applications where space is a constraint. Its compact size allows for easy integration into various electronic devices.

2. High Switching Capacity:
- This relay can handle a maximum switching current of 2A at 30V DC, making it suitable for controlling a variety of loads, including motors, lights, and other electronic devices.

3. Low Coil Power Consumption:
- The relay operates with a low coil power consumption of approximately 0.5W, which helps to reduce energy usage and heat generation in the system.

4. Wide Operating Temperature Range:
- The G6DS-1A-ASI DC12 is designed to operate in a wide temperature range of -40°C to +85°C, ensuring reliable performance in various environmental conditions.

5. Long Mechanical Life:
- The relay is built for durability, with a mechanical life of up to 10 million operations, which minimizes the need for frequent replacements and maintenance.

6. Integrated Protection Features:
- The relay includes built-in protection against overcurrent and voltage spikes, enhancing its reliability and longevity in demanding applications.

7. Easy Mounting:
- The G6DS-1A-ASI DC12 is designed for easy PCB mounting, allowing for straightforward integration into existing designs.

## Specifications

- Relay Type: SPST-NO (Single Pole Single Throw Normally Open)
- Coil Voltage: 12V DC
- Coil Resistance: Approximately 240 Ω
- Maximum Switching Current: 2A
- Maximum Switching Voltage: 30V DC
- Contact Material: Silver alloy
- Mechanical Life: 10 million operations (minimum)
- Electrical Life: 100,000 operations at rated load
- Operating Temperature Range: -40°C to +85°C
- Dimensions: Approximately 12.5 mm x 6.5 mm x 10 mm (L x W x H)
- Weight: Approximately 5 grams

## Applications

The Omron G6DS-1A-ASI DC12 relay is suitable for a variety of applications, including:

- Industrial Automation: Used in control panels and automation systems to switch loads on and off.
- Consumer Electronics: Integrated into devices such as home appliances, where reliable switching is required.
- Telecommunications: Employed in communication equipment for signal switching and control.
- Automotive Applications: Utilized in automotive electronics for controlling lights, motors, and other components.
- Medical Equipment: Used in medical devices where precise control and reliability are critical.

## Conclusion

The Omron Electronics G6DS-1A-ASI DC12 relay is a versatile and reliable component that meets the demands of various electronic applications. With its compact design, high switching capacity, and robust features, it is an excellent choice for designers looking to implement efficient switching solutions in their systems. Its durability and wide operating temperature range make it suitable for use in challenging environments, ensuring consistent performance and reliability across a range of applications.
G6DS-1A-ASI DC12 Compare Parts
  • G6DS-1A-ASI DC12 vs G6DS-1A-H-OM DC24
  • G6DS-1A-ASI DC12 vs G6DS-1A-H DC6
  • G6DS-1A-ASI DC12 vs G6DS-1A-H DC5
  • G6DS-1A-ASI DC12 vs G6DS-1A-H DC24
  • G6DS-1A-ASI DC12 vs G6DS-1A-H DC20
  • G6DS-1A-ASI DC12 vs G6DS-1A-H DC12
  • G6DS-1A-ASI DC12 vs G6DS-1A-DC5
  • G6DS-1A-ASI DC12 vs G6DS-1A-ASI DC24
  • G6DS-1A-ASI DC12 vs G6DS-1A DC5
  • G6DS-1A-ASI DC12 vs G6DS-1A DC24
  • G6DS-1A-ASI DC12 vs G6DS-1A DC12
  • G6DS-1A-ASI DC12 vs G6DN-1A-SL DC5
  • G6DS-1A-ASI DC12 vs G6DN-1A-SL DC24
  • G6DS-1A-ASI DC12 vs G6DN-1A-SL DC12
  • G6DS-1A-ASI DC12 vs G6DN-1A-N DC12
  • G6DS-1A-ASI DC12 vs G6DN-1A-L DC5
  • G6DS-1A-ASI DC12 vs G6DN-1A-L DC24
  • G6DS-1A-ASI DC12 vs G6DN-1A-L DC12
  • G6DS-1A-ASI DC12 vs G6DN-1A-H DC6
  • G6DS-1A-ASI DC12 vs G6DN-1A-H DC20
  • G6DS-1A-ASI DC12 vs G6DN-1A-CF DC5
  • G6DS-1A-ASI DC12 vs G6DN-1A-CF DC4.5
  • G6DS-1A-ASI DC12 vs G6DN-1A-CF DC24
  • G6DS-1A-ASI DC12 vs G6DN-1A-CF DC12
  • G6DS-1A-ASI DC12 vs G6DN-1A-ASI DC24
  • G6DS-1A-ASI DC12 vs G6DN-1A DC5
  • G6DS-1A-ASI DC12 vs G6DN-1A DC4.5
  • G6DS-1A-ASI DC12 vs G6DN-1A DC24
  • G6DS-1A-ASI DC12 vs G6DN-1A DC12
  • G6DS-1A-ASI DC12 vs G6DN-1A ASI DC12
  • G6DS-1A-ASI DC12 vs G6D-F4PU DC24
  • G6DS-1A-ASI DC12 vs G6D-F4B DC24
  • G6DS-1A-ASI DC12 vs G6D-1A-DC5
  • G6DS-1A-ASI DC12 vs G6D-1A-DC24
  • G6DS-1A-ASI DC12 vs G6D-1A-DC12
  • G6DS-1A-ASI DC12 vs G6D-1A-ASI-NPDC24
  • G6DS-1A-ASI DC12 vs G6D-1A-ASI-NPDC21
  • G6DS-1A-ASI DC12 vs G6D-1A-ASIDC21
  • G6DS-1A-ASI DC12 vs G6D-1A-ASI-AP DC5
  • G6DS-1A-ASI DC12 vs G6D-1A-ASI DC9
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…