G6DS-1A-H DC6
G6DS-1A-H DC6
Obsolete
Description:  RELAY GEN PURPOSE SPST 5A 6V
Manufacturer:  Omron Electronics
History Price: Obsolete
In Stock: 4400
G6DS-1A-H DC6 Specification
Specification
Part No
G6DS-1A-H DC6
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Electronics
Series
G6DS
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
6VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
5:00:00
Switching Voltage
250VAC, 30VDC - Max
Coil Current
1250VA, 150W
Coil Type
20 mA
Features
Non Latching
Termination Style
-
Seal Rating
PC Pin
Coil Insulation
Sealed - Fully
Must Operate Voltage
-
Must Release Voltage
4.2 VDC
Operating Temperature
0.3 VDC
Contact Material
10 ms
Relay Type
5 ms
Operate Time
-40℃ ~ 85℃
G6DS-1A-H DC6 Related Parts
G6D-1A-ASI DC12
G6D-1A-ASI DC12
Omron Electronics
RELAY GEN PURPOSE SPST 5A 12V
G6D-1A-ASI DC24
G6D-1A-ASI DC24
Omron Electronics
RELAY GEN PURPOSE SPST 5A 24V
G6D-1A-ASI DC5
G6D-1A-ASI DC5
Omron Electronics
RELAY GENERAL PURPOSE SPST 5A 5V
G6D-1A-ASI DC6
G6D-1A-ASI DC6
Omron Electronics
RELAY GENERAL PURPOSE SPST 5A 6V
G6D-1A-ASI DC9
G6D-1A-ASI DC9
Omron Electronics
RELAY GEN PURPOSE SPST 5A 9V
G6D-1A-ASI-AP DC5
G6D-1A-ASI-AP DC5
Omron Electronics
RELAY GEN PURPOSE SPST 5A 5V
G6D-1A-ASIDC21
G6D-1A-ASIDC21
Omron Electronics
RELAY GEN PURPOSE SPST 5A 21V
G6D-1A-ASI-NPDC21
G6D-1A-ASI-NPDC21
Omron Electronics
RELAY GEN PURPOSE SPST 5A 21V
G6D-1A-ASI-NPDC24
G6D-1A-ASI-NPDC24
Omron Electronics
RELAY GEN PURPOSE SPST 5A 24V
G6D-1A-DC12
G6D-1A-DC12
Omron Electronics
RELAY GEN PURPOSE SPST 5A 12V
G6D-1A-DC24
G6D-1A-DC24
Omron Electronics
RELAY GEN PURPOSE SPST 5A 24V
G6D-1A-DC5
G6D-1A-DC5
Omron Electronics
RELAY GEN PURPOSE SPST 5A 5V
G6DS-1A-H DC6 Compare Parts
  • G6DS-1A-H DC6 vs G6DS-1A-H-OM DC24
  • G6DS-1A-H DC6 vs G6DS-1A-H DC5
  • G6DS-1A-H DC6 vs G6DS-1A-H DC24
  • G6DS-1A-H DC6 vs G6DS-1A-H DC20
  • G6DS-1A-H DC6 vs G6DS-1A-H DC12
  • G6DS-1A-H DC6 vs G6DS-1A-DC5
  • G6DS-1A-H DC6 vs G6DS-1A-ASI DC24
  • G6DS-1A-H DC6 vs G6DS-1A-ASI DC12
  • G6DS-1A-H DC6 vs G6DS-1A DC5
  • G6DS-1A-H DC6 vs G6DS-1A DC24
  • G6DS-1A-H DC6 vs G6DS-1A DC12
  • G6DS-1A-H DC6 vs G6DN-1A-SL DC5
  • G6DS-1A-H DC6 vs G6DN-1A-SL DC24
  • G6DS-1A-H DC6 vs G6DN-1A-SL DC12
  • G6DS-1A-H DC6 vs G6DN-1A-N DC12
  • G6DS-1A-H DC6 vs G6DN-1A-L DC5
  • G6DS-1A-H DC6 vs G6DN-1A-L DC24
  • G6DS-1A-H DC6 vs G6DN-1A-L DC12
  • G6DS-1A-H DC6 vs G6DN-1A-H DC6
  • G6DS-1A-H DC6 vs G6DN-1A-H DC20
  • G6DS-1A-H DC6 vs G6DN-1A-CF DC5
  • G6DS-1A-H DC6 vs G6DN-1A-CF DC4.5
  • G6DS-1A-H DC6 vs G6DN-1A-CF DC24
  • G6DS-1A-H DC6 vs G6DN-1A-CF DC12
  • G6DS-1A-H DC6 vs G6DN-1A-ASI DC24
  • G6DS-1A-H DC6 vs G6DN-1A DC5
  • G6DS-1A-H DC6 vs G6DN-1A DC4.5
  • G6DS-1A-H DC6 vs G6DN-1A DC24
  • G6DS-1A-H DC6 vs G6DN-1A DC12
  • G6DS-1A-H DC6 vs G6DN-1A ASI DC12
  • G6DS-1A-H DC6 vs G6D-F4PU DC24
  • G6DS-1A-H DC6 vs G6D-F4B DC24
  • G6DS-1A-H DC6 vs G6D-1A-DC5
  • G6DS-1A-H DC6 vs G6D-1A-DC24
  • G6DS-1A-H DC6 vs G6D-1A-DC12
  • G6DS-1A-H DC6 vs G6D-1A-ASI-NPDC24
  • G6DS-1A-H DC6 vs G6D-1A-ASI-NPDC21
  • G6DS-1A-H DC6 vs G6D-1A-ASIDC21
  • G6DS-1A-H DC6 vs G6D-1A-ASI-AP DC5
  • G6DS-1A-H DC6 vs G6D-1A-ASI DC9
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…