G6EU-134P-ST-US-DC24
G6EU-134P-ST-US-DC24
Active
Description:  RELAY GEN PURPOSE SPDT 3A 24V
Manufacturer:  Omron Electronics
History Price: $5.20842
In Stock: 19200
G6EU-134P-ST-US-DC24 Specification
Specification
Part No
G6EU-134P-ST-US-DC24
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Electronics
Series
G6E
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
24VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
3:00:00
Switching Voltage
250VAC, 220VDC - Max
Coil Current
750VA, 660W
Coil Type
8.3 mA
Features
Latching, Single Coil
Termination Style
-
Seal Rating
PC Pin
Coil Insulation
Sealed - Fully
Must Operate Voltage
-
Must Release Voltage
16.8 VDC
Operating Temperature
-
Contact Material
5 ms
Relay Type
5 ms
Operate Time
-40℃ ~ 70℃
G6EU-134P-ST-US-DC24 PDF Datasheet
G6EU-134P-ST-US-DC24 Related Parts
G6EU-134P-ST-US-DC12
G6EU-134P-ST-US-DC12
Omron Electronics
RELAY GEN PURPOSE SPDT 3A 12V
G6EU-134P-US DC9
G6EU-134P-US DC9
Omron Electronics
RELAY GEN PURPOSE SPDT 3A 9V
G6EU134PUSDC6
G6EU134PUSDC6
Omron Electronics
RELAY GEN PURPOSE SPDT 3A 6V
G6EU-134PL-ST-US-DC12
G6EU-134PL-ST-US-DC12
Omron Electronics
RELAY GEN PURPOSE SPDT 3A 12V
G6EU-134PL-ST-US-DC24
G6EU-134PL-ST-US-DC24
Omron Electronics
RELAY GEN PURPOSE SPDT 3A 24V
G6EU-134PL-ST-US-DC5
G6EU-134PL-ST-US-DC5
Omron Electronics
RELAY GEN PURPOSE SPDT 3A 5V
G6EU-134P-ST-US-DC3
G6EU-134P-ST-US-DC3
Omron Electronics
RELAY GEN PURPOSE SPDT 3A 3V
G6EU-134P-ST-US-DC5
G6EU-134P-ST-US-DC5
Omron Electronics
RELAY GEN PURPOSE SPDT 3A 5V
G6EU-134P-ST-US-DC6
G6EU-134P-ST-US-DC6
Omron Electronics
RELAY GEN PURPOSE SPDT 3A 6V
G6EU-134P-ST-US-DC9
G6EU-134P-ST-US-DC9
Omron Electronics
RELAY GEN PURPOSE SPDT 3A 9V
G6EU-134P-US DC24
G6EU-134P-US DC24
Omron Electronics
RELAY GEN PURPOSE SPDT 3A 24V
G6EU-134P-US DC5
G6EU-134P-US DC5
Omron Electronics
RELAY GEN PURPOSE SPDT 3A 5V
G6EU-134P-ST-US-DC24 Compare Parts
  • G6EU-134P-ST-US-DC24 vs G6EU-134P-US DC9
  • G6EU-134P-ST-US-DC24 vs G6EU-134P-ST-US-DC12
  • G6EU-134P-ST-US-DC24 vs G6EU-134P-US DC5
  • G6EU-134P-ST-US-DC24 vs G6EU-134P-US DC24
  • G6EU-134P-ST-US-DC24 vs G6EU-134P-ST-US-DC9
  • G6EU-134P-ST-US-DC24 vs G6EU-134P-ST-US-DC6
  • G6EU-134P-ST-US-DC24 vs G6EU-134P-ST-US-DC5
  • G6EU-134P-ST-US-DC24 vs G6EU-134P-ST-US-DC3
  • G6EU-134P-ST-US-DC24 vs G6EU-134PL-ST-US-DC5
  • G6EU-134P-ST-US-DC24 vs G6EU-134PL-ST-US-DC24
  • G6EU-134P-ST-US-DC24 vs G6EU-134PL-ST-US-DC12
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!