G6RL-14-SR-ASI DC24
G6RL-14-SR-ASI DC24
Active
Description:  RELAY GEN PURPOSE SPDT 8A 24V
Manufacturer:  Omron Electronics
History Price: $5.1606
In Stock: 10400
G6RL-14-SR-ASI DC24 Specification
Specification
Part No
G6RL-14-SR-ASI DC24
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Electronics
Series
G6RL
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
24VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
8:00:00
Switching Voltage
250VAC - Nom
Coil Current
2000VA
Coil Type
12.6 mA
Features
Non Latching
Termination Style
-
Seal Rating
PC Pin
Coil Insulation
Sealed - Fully
Must Operate Voltage
-
Must Release Voltage
19.2 VDC
Operating Temperature
2.4 VDC
Contact Material
10 ms
Relay Type
5 ms
Operate Time
-40℃ ~ 85℃
G6RL-14-SR-ASI DC24 PDF Datasheet
G6RL-14-SR-ASI DC24 Related Parts
G6RL-1 DC12
G6RL-1 DC12
Omron Electronics
RELAY GEN PURPOSE SPDT 8A 12V
G6RL-1 DC24
G6RL-1 DC24
Omron Electronics
RELAY GEN PURPOSE SPDT 8A 24V
G6RL-1 DC3
G6RL-1 DC3
Omron Electronics
RELAY GEN PURPOSE SPDT 8A 3V
G6RL-1 DC48
G6RL-1 DC48
Omron Electronics
RELAY GEN PURPOSE SPDT 8A 48V
G6RL-1 DC5
G6RL-1 DC5
Omron Electronics
RELAY GENERAL PURPOSE SPDT 8A 5V
G6RL-1 DC6
G6RL-1 DC6
Omron Electronics
RELAY GEN PURPOSE SPDT 8A 6V
G6RL-1 DC9
G6RL-1 DC9
Omron Electronics
RELAY GEN PURPOSE SPDT 8A 9V
G6RL-14-ASI DC18
G6RL-14-ASI DC18
Omron Electronics
RELAY GEN PURPOSE SPDT 8A 18V
G6RL-14-ASI DC48
G6RL-14-ASI DC48
Omron Electronics
RELAY GEN PURPOSE SPDT 8A 48V
G6RL-14-ASI DC6
G6RL-14-ASI DC6
Omron Electronics
RELAY GEN PURPOSE SPDT 8A 6V
G6RL-14-ASI DC9
G6RL-14-ASI DC9
Omron Electronics
RELAY GEN PURPOSE SPDT 8A 9V
G6RL-14-ASI-DC12
G6RL-14-ASI-DC12
Omron Electronics
RELAY GEN PURPOSE SPDT 8A 12V
G6RL-14-SR-ASI DC24 Compare Parts
  • G6RL-14-SR-ASI DC24 vs G6RN-1-AP4 DC12
  • G6RL-14-SR-ASI DC24 vs G6RN-1A-AP4 DC24
  • G6RL-14-SR-ASI DC24 vs G6RN-1A7-E-ASI-CF-HA DC6
  • G6RL-14-SR-ASI DC24 vs G6RN-1A7-E-ASI-CF-HA DC5
  • G6RL-14-SR-ASI DC24 vs G6RN-1A7-E-ASI-CF-HA DC24
  • G6RL-14-SR-ASI DC24 vs G6RN-1A7-E-ASI-CF-HA DC12
  • G6RL-14-SR-ASI DC24 vs G6RN-1A DC6
  • G6RL-14-SR-ASI DC24 vs G6RN-1A DC5
  • G6RL-14-SR-ASI DC24 vs G6RN-1A DC48
  • G6RL-14-SR-ASI DC24 vs G6RN-1A DC24
  • G6RL-14-SR-ASI DC24 vs G6RN-1A DC12
  • G6RL-14-SR-ASI DC24 vs G6RN-17-E-ASI-CF-HA DC6
  • G6RL-14-SR-ASI DC24 vs G6RN-17-E-ASI-CF-HA DC5
  • G6RL-14-SR-ASI DC24 vs G6RN-17-E-ASI-CF-HA DC24
  • G6RL-14-SR-ASI DC24 vs G6RN-17-E-ASI-CF-HA DC12
  • G6RL-14-SR-ASI DC24 vs G6RN-1 DC9
  • G6RL-14-SR-ASI DC24 vs G6RN-1 DC6
  • G6RL-14-SR-ASI DC24 vs G6RN-1 DC5
  • G6RL-14-SR-ASI DC24 vs G6RN-1 DC48
  • G6RL-14-SR-ASI DC24 vs G6RN-1 DC24
  • G6RL-14-SR-ASI DC24 vs G6RN-1 DC18
  • G6RL-14-SR-ASI DC24 vs G6RN-1 DC12
  • G6RL-14-SR-ASI DC24 vs G6RL-1-SR-ASI DC5
  • G6RL-14-SR-ASI DC24 vs G6RL-1-SR-ASI DC24
  • G6RL-14-SR-ASI DC24 vs G6RL-1-SR-ASI DC12
  • G6RL-14-SR-ASI DC24 vs G6RL-1-ASI-PL-SP-DC24
  • G6RL-14-SR-ASI DC24 vs G6RL-1-ASI-PL-SP DC3
  • G6RL-14-SR-ASI DC24 vs G6RL-1-ASI-PL-SP DC12
  • G6RL-14-SR-ASI DC24 vs G6RL-1-ASI-DC5
  • G6RL-14-SR-ASI DC24 vs G6RL-1-ASI-DC3
  • G6RL-14-SR-ASI DC24 vs G6RL-1-ASI-DC24
  • G6RL-14-SR-ASI DC24 vs G6RL-1-ASI-DC12
  • G6RL-14-SR-ASI DC24 vs G6RL-1-ASI DC9
  • G6RL-14-SR-ASI DC24 vs G6RL-1-ASI DC6
  • G6RL-14-SR-ASI DC24 vs G6RL-1-ASI DC48
  • G6RL-14-SR-ASI DC24 vs G6RL-1-ASI DC18
  • G6RL-14-SR-ASI DC24 vs G6RL-1A-DC6
  • G6RL-14-SR-ASI DC24 vs G6RL-1A-ASI-DC24
  • G6RL-14-SR-ASI DC24 vs G6RL-1A-ASI-DC12
  • G6RL-14-SR-ASI DC24 vs G6RL-1A-ASI DC6
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.