G7L-1A-B DC48
G7L-1A-B DC48
Active
Description:  RELAY GEN PURPOSE SPST 30A 48V
Manufacturer:  Omron Electronics
History Price: $16.2565
In Stock: 40400
G7L-1A-B DC48 Specification
Specification
Part No
G7L-1A-B DC48
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Electronics
Series
G7L
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
48VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
30 A
Switching Voltage
250VAC - Max
Coil Current
7500VA
Coil Type
40 mA
Features
Non Latching
Termination Style
-
Seal Rating
Screw Terminal
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
36 VDC
Operating Temperature
7.2 VDC
Contact Material
30 ms
Relay Type
30 ms
Operate Time
-25℃ ~ 60℃
G7L-1A-B DC48 PDF Datasheet
G7L-1A-B DC48 Related Parts
G7L-1A-B DC100
G7L-1A-B DC100
Omron Electronics
RELAY GEN PURPOSE SPST 30A 100V
G7L-1A-B DC12
G7L-1A-B DC12
Omron Electronics
RELAY GEN PURPOSE SPST 30A 12V
G7L-1A-B DC6
G7L-1A-B DC6
Omron Electronics
RELAY GEN PURPOSE SPST 30A 6V
G7L1ABAC24BYOMI
G7L1ABAC24BYOMI
Omron Electronics
RELAY GEN PURPOSE SPST 30A 24V
G7L-1A-B-CB AC12
G7L-1A-B-CB AC12
Omron Electronics
RELAY GEN PURPOSE SPST 30A 12V
G7L-1A-B-CB-AC100/120
G7L-1A-B-CB-AC100/120
Omron Electronics
RELAY GEN PURPOSE SPST 30A 120V
G7L-1A-B-CB-AC200/240
G7L-1A-B-CB-AC200/240
Omron Electronics
RELAY GEN PURPOSE SPST 30A 240V
G7L-1A-B-CB-DC24
G7L-1A-B-CB-DC24
Omron Electronics
RELAY GEN PURPOSE SPST 30A 24V
G7L-1A-B-CB-DC48
G7L-1A-B-CB-DC48
Omron Electronics
RELAY GEN PURPOSE SPST 30A 48V
G7L-1A-BJ-CB AC200/240
G7L-1A-BJ-CB AC200/240
Omron Electronics
RELAY GEN PURPOSE SPST 30A 240V
G7L-1A-BJ-CB DC12
G7L-1A-BJ-CB DC12
Omron Electronics
RELAY GEN PURPOSE SPST 30A 12V
G7L-1A-B-J-CB-AC100/120
G7L-1A-B-J-CB-AC100/120
Omron Electronics
RELAY GEN PURPOSE SPST 30A 120V
G7L-1A-B DC48 Compare Parts
  • G7L-1A-B DC48 vs G7L-2A-X-SI DC12
  • G7L-1A-B DC48 vs G7L-2A-X-L DC24
  • G7L-1A-B DC48 vs G7L-2A-X-L DC12
  • G7L-1A-B DC48 vs G7L-2A-X DC24
  • G7L-1A-B DC48 vs G7L-2A-X DC12
  • G7L-1A-B DC48 vs G7L-2A-TUB-J-CB-DC6
  • G7L-1A-B DC48 vs G7L-2A-TUB-J-CB-DC48
  • G7L-1A-B DC48 vs G7L-2A-TUB-J-CB-DC24
  • G7L-1A-B DC48 vs G7L-2A-TUB-J-CB-DC12
  • G7L-1A-B DC48 vs G7L-2A-TUB-J-CB-DC100
  • G7L-1A-B DC48 vs G7L-2A-TUB-J-CB-AC50
  • G7L-1A-B DC48 vs G7L-2A-TUB-J-CB-AC24
  • G7L-1A-B DC48 vs G7L-2A-TUB-J-CB-AC200/240
  • G7L-1A-B DC48 vs G7L-2A-TUB-J-CB-AC12
  • G7L-1A-B DC48 vs G7L-2A-TUB-J-CB-AC100/120
  • G7L-1A-B DC48 vs G7L-2A-TUBJ-80-CB DC24
  • G7L-1A-B DC48 vs G7L-2A-TUBJ-80-CB DC12
  • G7L-1A-B DC48 vs G7L-2A-TUBJ-80-CB AC24
  • G7L-1A-B DC48 vs G7L-2A-TUBJ-80-CB AC200/240
  • G7L-1A-B DC48 vs G7L-2A-TUBJ-80-CB AC100/120
  • G7L-1A-B DC48 vs G7L-2A-TUBJ DC24
  • G7L-1A-B DC48 vs G7L-2A-TUBJ AC24
  • G7L-1A-B DC48 vs G7L-2A-TUB-CB-IN AC24
  • G7L-1A-B DC48 vs G7L-2A-TUB-CB-DC48
  • G7L-1A-B DC48 vs G7L-2A-TUB-CB-DC24
  • G7L-1A-B DC48 vs G7L-2A-TUB-CB-DC12
  • G7L-1A-B DC48 vs G7L-2A-TUB-CB-DC100
  • G7L-1A-B DC48 vs G7L-2A-TUB-CB-AC50
  • G7L-1A-B DC48 vs G7L-2A-TUB-CB-AC24
  • G7L-1A-B DC48 vs G7L-2A-TUB-CB-AC200/240
  • G7L-1A-B DC48 vs G7L-2A-TUB-CB-AC12
  • G7L-1A-B DC48 vs G7L-2A-TUB-CB-AC100/120
  • G7L-1A-B DC48 vs G7L-2A-TUB-CB DC6
  • G7L-1A-B DC48 vs G7L-2A-TUB-80-CB DC48
  • G7L-1A-B DC48 vs G7L-2A-TUB-80-CB DC24
  • G7L-1A-B DC48 vs G7L-2A-TUB-80-CB DC12
  • G7L-1A-B DC48 vs G7L-2A-TUB-80-CB AC24
  • G7L-1A-B DC48 vs G7L-2A-TUB-80-CB AC200/240
  • G7L-1A-B DC48 vs G7L-2A-TUB-80-CB AC100/120
  • G7L-1A-B DC48 vs G7L-2A-TUB-80A-CB AC200/240
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller