G8H-1C4T-R-DC12
G8H-1C4T-R-DC12
Obsolete
Description:  RELAY AUTOMOTIVE SPDT 10A 12V
Manufacturer:  Omron Electronics
History Price: Obsolete
In Stock: 2000
G8H-1C4T-R-DC12 Specification
Specification
Part No
G8H-1C4T-R-DC12
Category
Automotive Relays
Manufacturer
Omron Electronics
Series
G8H
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Coil Type
Non Latching
Coil Voltage
120 mA
Contact Form
12VDC
Contact Rating (Current)
SPDT (1 Form C)
Switching Voltage
10:00:00
Must Operate Voltage
16VDC - Max
Must Release Voltage
7 VDC
Features
0.7 VDC
Mounting Type
20 ms
Termination Style
10 ms
Operating Temperature
-
Coil Current
Socketable
Operate Time
Plug In
Release Time
-40℃ ~ 125℃
G8H-1C4T-R-DC12 PDF Datasheet
G8H-1C4T-R-DC12 Related Parts
G8HE-1A7T-R-DC12
G8HE-1A7T-R-DC12
Omron Electronics
RELAY AUTOMOTIVE SPST 40A 12V
G8HE-1C7T-R-DC12
G8HE-1C7T-R-DC12
Omron Electronics
RELAY AUTOMOTIVE SPDT 40A 12V
G8HN-1C2T-R DC12
G8HN-1C2T-R DC12
Omron Electronics
RELAY AUTOMOTIVE SPDT 10A 12V
G8HE-1A7T-R1-DC12
G8HE-1A7T-R1-DC12
Omron Automation
RELAY MINI ISO AUTO
G8HE-1A7T-R2-DC12
G8HE-1A7T-R2-DC12
Omron Automation
RELAY MINI ISO AUTO
G8HE-1C7T-R1-DC12
G8HE-1C7T-R1-DC12
Omron Automation
RELAY MINI ISO AUTO
G8HL-1A4P DC12 SK
G8HL-1A4P DC12 SK
Omron Automation
RELAY AUTO
G8HL-1A4P-SI3 12-100
G8HL-1A4P-SI3 12-100
Omron Automation
RELAY AUTO
G8HL-1A4P-TW2 12-100
G8HL-1A4P-TW2 12-100
Omron Automation
RELAY AUTO
G8HL-1A4T-H118 DC12
G8HL-1A4T-H118 DC12
Omron Automation
RELAY AUTO
G8HL-1A4T-R-H71
G8HL-1A4T-R-H71
Omron Automation
RELAY AUTO
G8HL-1A4T-R-ISU2 DC12
G8HL-1A4T-R-ISU2 DC12
Omron Automation
RELAY AUTO
G8H-1C4T-R-DC12 Compare Parts
  • G8H-1C4T-R-DC12 vs G8HE-1C7T-R-DC12
  • G8H-1C4T-R-DC12 vs G8HE-1A7T-R-DC12
  • G8H-1C4T-R-DC12 vs G8HL-1A4T-R-ISU2 DC12
  • G8H-1C4T-R-DC12 vs G8HL-1A4T-R-H71
  • G8H-1C4T-R-DC12 vs G8HL-1A4T-H118 DC12
  • G8H-1C4T-R-DC12 vs G8HL-1A4P-TW2 12-100
  • G8H-1C4T-R-DC12 vs G8HL-1A4P-SI3 12-100
  • G8H-1C4T-R-DC12 vs G8HL-1A4P DC12 SK
  • G8H-1C4T-R-DC12 vs G8HE-1C7T-R1-DC12
  • G8H-1C4T-R-DC12 vs G8HE-1A7T-R2-DC12
  • G8H-1C4T-R-DC12 vs G8HE-1A7T-R1-DC12
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund