G8P-1C2T-F DC24
G8P-1C2T-F DC24
Obsolete
Description:  RELAY GEN PURPOSE SPDT 10A 24V
Manufacturer:  Omron Electronics
History Price: Obsolete
In Stock: 30680
G8P-1C2T-F DC24 Specification
Specification
Part No
G8P-1C2T-F DC24
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Electronics
Series
G8P
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
24VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
10:00:00
Switching Voltage
250VAC, 28VDC - Max
Coil Current
2500VA, 280W
Coil Type
36 mA
Features
Non Latching
Termination Style
-
Seal Rating
Quick Connect - 0.187"/0.250"
Coil Insulation
-
Must Operate Voltage
Class F
Must Release Voltage
18 VDC
Operating Temperature
2.4 VDC
Contact Material
15 ms
Relay Type
10 ms
Operate Time
-55℃ ~ 105℃
G8P-1C2T-F DC24 PDF Datasheet
G8P-1C2T-F DC24 Related Parts
G8P-1A2T-F DC110
G8P-1A2T-F DC110
Omron Electronics
RELAY GEN PURPOSE SPST 30A 110V
G8P-1A2T-F DC12
G8P-1A2T-F DC12
Omron Electronics
RELAY GEN PURPOSE SPST 30A 12V
G8P-1A2T-F DC22
G8P-1A2T-F DC22
Omron Electronics
RELAY GEN PURPOSE SPST 30A 22V
G8P-1A2T-F DC24
G8P-1A2T-F DC24
Omron Electronics
RELAY GEN PURPOSE SPST 30A 24V
G8P-1A2T-F DC48
G8P-1A2T-F DC48
Omron Electronics
RELAY GEN PURPOSE SPST 30A 48V
G8P-1A2T-F DC9
G8P-1A2T-F DC9
Omron Electronics
RELAY GEN PURPOSE SPST 30A 9V
G8P1A2TFDC5BYOMZ
G8P1A2TFDC5BYOMZ
Omron Electronics
RELAY GEN PURPOSE SPST 30A 5V
G8P-1A2T-F-FD DC12
G8P-1A2T-F-FD DC12
Omron Electronics
RELAY GEN PURPOSE SPST 30A 12V
G8P-1A2T-F-FD DC24
G8P-1A2T-F-FD DC24
Omron Electronics
RELAY GEN PURPOSE SPST 30A 24V
G8P-1A4P DC110
G8P-1A4P DC110
Omron Electronics
RELAY GEN PURPOSE SPST 30A 110V
G8P-1A4P DC12
G8P-1A4P DC12
Omron Electronics
RELAY GEN PURPOSE SPST 30A 12V
G8P-1A4P DC15
G8P-1A4P DC15
Omron Electronics
RELAY GEN PURPOSE SPST 30A 15V
G8P-1C2T-F DC24 Compare Parts
  • G8P-1C2T-F DC24 vs G8P-1CTP DC48
  • G8P-1C2T-F DC24 vs G8P-1CTP DC24
  • G8P-1C2T-F DC24 vs G8P-1CTP DC18
  • G8P-1C2T-F DC24 vs G8P-1CTP DC12
  • G8P-1C2T-F DC24 vs G8P-1CTP DC110
  • G8P-1C2T-F DC24 vs G8P-1C4TP-V DC24
  • G8P-1C2T-F DC24 vs G8P1C4TPDC48
  • G8P-1C2T-F DC24 vs G8P-1C4TP DC5
  • G8P-1C2T-F DC24 vs G8P-1C4TP DC24
  • G8P-1C2T-F DC24 vs G8P-1C4TP DC12
  • G8P-1C2T-F DC24 vs G8P-1C4TP DC110
  • G8P-1C2T-F DC24 vs G8P-1C4P-V DC18
  • G8P-1C2T-F DC24 vs G8P-1C4P-V DC12
  • G8P-1C2T-F DC24 vs G8P-1C4P DC5
  • G8P-1C2T-F DC24 vs G8P-1C4P DC48
  • G8P-1C2T-F DC24 vs G8P-1C4P DC24
  • G8P-1C2T-F DC24 vs G8P-1C4P DC12
  • G8P-1C2T-F DC24 vs G8P-1C2T-F DC9
  • G8P-1C2T-F DC24 vs G8P-1C2T-F DC5
  • G8P-1C2T-F DC24 vs G8P-1C2T-F DC48
  • G8P-1C2T-F DC24 vs G8P-1C2T-F DC12
  • G8P-1C2T-F DC24 vs G8P-1C2T-F DC110
  • G8P-1C2T-F DC24 vs G8P-1AP-FD DC48
  • G8P-1C2T-F DC24 vs G8P-1AP-DC9
  • G8P-1C2T-F DC24 vs G8P-1AP-DC24
  • G8P-1C2T-F DC24 vs G8P-1AP DC9
  • G8P-1C2T-F DC24 vs G8P-1AP DC5
  • G8P-1C2T-F DC24 vs G8P-1AP DC48
  • G8P-1C2T-F DC24 vs G8P-1AP DC24
  • G8P-1C2T-F DC24 vs G8P-1AP DC12
  • G8P-1C2T-F DC24 vs G8P-1AP DC110
  • G8P-1C2T-F DC24 vs G8P-1A4TP-V DC9
  • G8P-1C2T-F DC24 vs G8P-1A4TP-V DC24
  • G8P-1C2T-F DC24 vs G8P-1A4TP-DC5
  • G8P-1C2T-F DC24 vs G8P1A4TPDC18
  • G8P-1C2T-F DC24 vs G8P-1A4TP DC9
  • G8P-1C2T-F DC24 vs G8P-1A4TP DC5
  • G8P-1C2T-F DC24 vs G8P-1A4TP DC48
  • G8P-1C2T-F DC24 vs G8P-1A4TP DC24
  • G8P-1C2T-F DC24 vs G8P-1A4TP DC22
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!