☰
G8VL-1A4TRL-DC12
G8VL-1A4TRL-DC12
Obsolete
Description:  RELAY AUTOMOTIVE SPST 20A 12V
Manufacturer:  Omron Electronics
History Price: Obsolete
In Stock: 23040
G8VL-1A4TRL-DC12 Specification
Specification
Part No
G8VL-1A4TRL-DC12
Category
Automotive Relays
Manufacturer
Omron Electronics
Series
G8VL
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Coil Type
Non Latching
Coil Voltage
12VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
20 A
Switching Voltage
16VDC - Max
Must Operate Voltage
8 VDC
Must Release Voltage
0.7 VDC
Features
10 ms
Mounting Type
10 ms
Termination Style
-
Operating Temperature
Socketable
Coil Current
Plug In
Operate Time
-40℃ ~ 100℃
Release Time
-
G8VL-1A4TRL-DC12 PDF Datasheet
G8VL-1A4TRL-DC12 Compare Parts
  • G8VL-1A4TRL-DC12 vs G8V-RH-1A7T-R-DC12
  • G8VL-1A4TRL-DC12 vs G8VA-1A4-TR-01-DC12
  • G8VL-1A4TRL-DC12 vs G8V-1C7T-R-DC12
  • G8VL-1A4TRL-DC12 vs G8V-1A7T-R-DC12
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.