G9TA-U1ATW DC12
G9TA-U1ATW DC12
Active
Description:  RELAY GEN PURPOSE SPST 60A 12V
Manufacturer:  Omron Electronics
History Price: $12.67
In Stock: 37200
G9TA-U1ATW DC12 Specification
Specification
Part No
G9TA-U1ATW DC12
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Electronics
Series
G9TA
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Free Hanging
Coil Voltage
12VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
60 A
Switching Voltage
250VAC - Max
Coil Current
15000VA
Coil Type
83 mA
Features
Latching, Single Coil
Termination Style
-
Seal Rating
PC Pin, Weld Terminal
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
9.6 VDC
Operating Temperature
-
Contact Material
30 ms
Relay Type
30 ms
Operate Time
-40℃ ~ 85℃
G9TA-U1ATW DC12 PDF Datasheet
G9TA-U1ATW DC12 Related Parts
G9TA-K1AP DC12
G9TA-K1AP DC12
Omron Electronics
RELAY GEN PURPOSE SPST 60A 12V
G9TA-K1ATH DC12
G9TA-K1ATH DC12
Omron Electronics
RELAY GEN PURPOSE SPST 60A 12V
G9TA-K1ATW DC12
G9TA-K1ATW DC12
Omron Electronics
RELAY GEN PURPOSE SPST 60A 12V
G9TA-U1AP DC12
G9TA-U1AP DC12
Omron Electronics
RELAY GEN PURPOSE SPST 60A 12V
G9TA-U1ATH DC12
G9TA-U1ATH DC12
Omron Electronics
RELAY GEN PURPOSE SPST 60A 12V
G9TB-K1ATH-E DC12
G9TB-K1ATH-E DC12
Omron Electronics
RELAY GEN PURPOSE SPST 120A 12V
G9TB-K1ATW-E DC12
G9TB-K1ATW-E DC12
Omron Electronics
RELAY GEN PURPOSE SPST 120A 12V
G9TB-U1ATH-E DC12
G9TB-U1ATH-E DC12
Omron Electronics
RELAY GEN PURPOSE SPST 120A 12V
G9TB-U1ATW-E DC12
G9TB-U1ATW-E DC12
Omron Electronics
RELAY GEN PURPOSE SPST 120A 12V
G9TA-U1ATW DC12 Compare Parts
  • G9TA-U1ATW DC12 vs G9TB-U1ATH-E DC12
  • G9TA-U1ATW DC12 vs G9TB-K1ATW-E DC12
  • G9TA-U1ATW DC12 vs G9TB-K1ATH-E DC12
  • G9TA-U1ATW DC12 vs G9TA-U1ATH DC12
  • G9TA-U1ATW DC12 vs G9TA-U1AP DC12
  • G9TA-U1ATW DC12 vs G9TA-K1ATW DC12
  • G9TA-U1ATW DC12 vs G9TA-K1ATH DC12
  • G9TA-U1ATW DC12 vs G9TA-K1AP DC12
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.