G9YAK-12S-45 DC12
G9YAK-12S-45 DC12
Obsolete
Description:  RELAY RF SPDT 12V
Manufacturer:  Omron Electronics
History Price: Obsolete
In Stock: 42000
G9YAK-12S-45 DC12 Specification
Specification
Part No
G9YAK-12S-45 DC12
Category
High Frequency (RF) Relays
Manufacturer
Omron Electronics
Series
G9YA
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Coil Type
Latching, Dual Coil
Coil Current
41.7 mA
Coil Voltage
12VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
-
Switching Voltage
-
Must Operate Voltage
9.6 VDC
Must Release Voltage
-
Operate Time
15 ms
Release Time
15 ms
Features
-
Mounting Type
Chassis Mount
Termination Style
Solder Lug
Operating Temperature
-55℃ ~ 85℃
G9YAK-12S-45 DC12 PDF Datasheet
G9YAK-12S-45 DC12 Compare Parts
  • G9YAK-12S-45 DC12 vs G9YAK-12S-45 DC28
  • G9YAK-12S-45 DC12 vs G9YA-12S-45 DC4.5
  • G9YAK-12S-45 DC12 vs G9YA-12S-45 DC24
  • G9YAK-12S-45 DC12 vs G9YA-12S-45 DC12
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…