☰
P6B-C2
P6B-C2
Active
Description:  HOLD DOWN CLIP FOR PCB RELAY
Manufacturer:  Omron Electronics
Datasheet:   P6B-C2 Datasheet
History Price: $1.95
In Stock: 16720
P6B-C2 Specification
Specification
Part No
P6B-C2
Category
Relay Accessories
Manufacturer
Omron Electronics
Series
G6B
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Clip, Hold Down
For Use With/Related Products
G6B Series
P6B-C2 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
5 stars
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
5 stars
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
5 stars
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
5 stars
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
5 stars
2026-09-20 21:23
Very good stuff, works fine. Satisfied