☰
P7LF2003B
P7LF2003B
Active
Description:  PWR RELAYS SOCKET (G7L)
Manufacturer:  Omron Electronics
Datasheet:   P7LF2003B Datasheet
History Price: $14.14
In Stock: 35920
P7LF2003B Specification
Specification
Part No
P7LF2003B
Category
Relay Sockets
Manufacturer
Omron Electronics
Series
G7L
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Socket
Number of Positions
6
Mounting Type
Chassis Mount
Termination Style
Screw Terminal
For Use With/Related Products
G7L Series
P7LF2003B FAQ
Q1: What is the Omron Electronics P7LF2003B?
A: The Omron Electronics P7LF2003B is a high-performance relay designed for industrial and automation applications. It is commonly used for controlling electrical circuits, offering reliable switching in environments where precision and durability are critical. The relay is engineered to handle high current and voltage loads efficiently.

Q2: What is the voltage rating of the Omron P7LF2003B relay?
A: The Omron P7LF2003B relay has a coil voltage rating of 24V DC. This makes it suitable for applications requiring low-voltage control circuits, which is typical for industrial automation and control systems.

Q3: What is the current rating of the Omron P7LF2003B?
A: The Omron P7LF2003B relay is rated for a contact current of up to 10A. This high current rating enables the relay to handle heavy electrical loads, making it suitable for use in various power control applications where robust switching is required.

Q4: What type of contacts does the Omron P7LF2003B use?
A: The Omron P7LF2003B features SPDT (Single Pole Double Throw) contacts. These contacts allow for flexible switching between two circuits, making the relay suitable for a variety of control tasks where different circuit paths are needed.

Q5: What is the operating temperature range of the Omron P7LF2003B?
A: The Omron P7LF2003B operates within a temperature range of -40°C to +70°C. This wide temperature range ensures that the relay can function reliably in diverse environments, from industrial machinery to outdoor applications with extreme temperature variations.

Q6: What kind of applications is the Omron P7LF2003B relay suitable for?
A: The Omron P7LF2003B is suitable for a wide range of industrial applications, including motor control, heating systems, and automated equipment. It can also be used in home appliances, security systems, and any other system that requires robust, high-current switching capabilities.

Q7: Does the Omron P7LF2003B have any protection features?
A: Yes, the Omron P7LF2003B is designed with protection features to handle electrical noise and transients. It includes built-in arc suppression mechanisms to ensure that the contacts can switch without significant arcing, which helps to extend the life of the relay and improve overall reliability.

Q8: How does the Omron P7LF2003B handle high inrush currents?
A: The Omron P7LF2003B relay is designed to handle high inrush currents that can occur when switching inductive loads like motors or transformers. Its high current rating and specialized design ensure that it can effectively manage these inrush currents without damaging the relay or the surrounding components.

Q9: What are the dimensions of the Omron P7LF2003B relay?
A: The Omron P7LF2003B relay has compact dimensions, which make it ideal for installation in space-constrained applications. While the exact dimensions may vary based on specific configurations, it is designed to fit standard mounting options and is widely compatible with various control systems.

Q10: How does the Omron P7LF2003B improve system efficiency?
A: The Omron P7LF2003B improves system efficiency by providing fast, reliable switching of electrical circuits, minimizing energy loss during operation. Its durable construction and low resistance contacts ensure that power is efficiently transferred between circuits, enhancing the overall performance of the system.

Q11: Does the Omron P7LF2003B support high-frequency operation?
A: Yes, the Omron P7LF2003B is designed to operate effectively in high-frequency switching applications. Its precision contacts and fast response time make it suitable for systems where rapid switching and high-frequency operation are required, such as in telecommunications and signal processing.

Q12: What is the contact material used in the Omron P7LF2003B relay?
A: The Omron P7LF2003B uses high-quality silver alloy contacts, which provide excellent electrical conductivity and resistance to wear and corrosion. This ensures that the relay can perform reliably over a long lifespan, even under high-current and high-voltage conditions.

Q13: Can the Omron P7LF2003B be used for controlling AC loads?
A: Yes, the Omron P7LF2003B can be used for controlling AC loads, provided the operating voltage and current ratings fall within the relay's specifications. It is suitable for switching AC circuits in various industrial control and automation applications.

Q14: How does the Omron P7LF2003B handle high-voltage switching?
A: The Omron P7LF2003B is capable of handling high-voltage switching, up to 250V AC or DC. Its robust construction and arc suppression capabilities make it ideal for controlling power circuits that require reliable switching under higher voltage conditions.

Q15: What is the lifespan of the Omron P7LF2003B relay?
A: The Omron P7LF2003B relay is designed for a long operational life, with a mechanical lifespan of up to 10 million operations. This extended lifespan makes it suitable for use in systems where continuous, high-reliability performance is critical, reducing the need for frequent maintenance or replacement.

Q16: What kind of coil power does the Omron P7LF2003B consume?
A: The Omron P7LF2003B relay is designed to consume minimal coil power, which helps to reduce energy consumption in the system. This power efficiency is especially important in battery-powered applications or systems where energy conservation is essential.

Q17: Does the Omron P7LF2003B have a built-in diode for protection?
A: The Omron P7LF2003B does not typically include an internal diode for flyback protection, but it is often used in systems where external protection diodes are included, especially in inductive load switching applications. Adding a flyback diode helps to protect the relay contacts from voltage spikes caused by inductive loads.

Q18: What mounting options are available for the Omron P7LF2003B?
A: The Omron P7LF2003B relay offers various mounting options, including PCB mounting and socket mounting. This flexibility makes it easy to integrate the relay into a wide range of electronic control systems, ensuring compatibility with different mechanical configurations.

Q19: How does the Omron P7LF2003B compare to other relays in terms of reliability?
A: The Omron P7LF2003B is known for its high reliability, thanks to its durable construction, high-quality materials, and robust design. It offers excellent contact performance, resistance to wear, and the ability to handle high currents and voltages, making it one of the more reliable options for industrial and automation applications.

Q20: What kind of industries use the Omron P7LF2003B relay?
A: The Omron P7LF2003B relay is used in a variety of industries, including industrial automation, automotive, telecommunications, and home appliances. Its versatility and ability to handle high-power switching make it an essential component in systems requiring reliable circuit control and power management.
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Eglė Vaitkevičienė
Lithuania
5 stars
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
5 stars
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)