G4IDC5B
G4IDC5B
Active
Description:  G4 DC Input 4-16 VDC, 5VDC Logic
Manufacturer:  Opto 22
Datasheet:   G4IDC5B Datasheet
History Price: $34.3
In Stock: 46000
G4IDC5B Specification
Specification
Part No
G4IDC5B
Category
-
Manufacturer
Opto 22
Series
*
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
G4IDC5B Related Parts
G4IAC5
G4IAC5
Opto 22
G4 AC INPUT 90-140 VAC/VDC, 5 VD
G4IDC5
G4IDC5
Opto 22
G4 DC INPUT 10-32 VDC, 5 VDC LOG
G4IAC15
G4IAC15
Opto 22
G4 AC Input 90-140 VAC/VDC, 15 V
G4IAC24
G4IAC24
Opto 22
G4 AC Input 90-140 VAC/VDC, 24 V
G4IAC5MA
G4IAC5MA
Opto 22
G4 AC Input 90-140 VAC/VDC, 5VDC
G4IDC5K
G4IDC5K
Opto 22
G4 DC Input 2.5-16 VDC, 5 VDC Lo
G4IDC5B Compare Parts
  • G4IDC5B vs G4IAC5
  • G4IDC5B vs G4IDC5K
  • G4IDC5B vs G4IAC5MA
  • G4IDC5B vs G4IAC24
  • G4IDC5B vs G4IAC15
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.