G4ODC5A
G4ODC5A
Active
Description:  G4 DC Output 5-200 VDC, 5 VDC Lo
Manufacturer:  Opto 22
Datasheet:   G4ODC5A Datasheet
History Price: $45.45
In Stock: 10000
G4ODC5A Specification
Specification
Part No
G4ODC5A
Category
-
Manufacturer
Opto 22
Series
*
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
G4ODC5A Related Parts
G4OAC24
G4OAC24
Opto 22
G4 AC OUTPUT 12-140 VAC, 24 VDC
G4OAC24A
G4OAC24A
Opto 22
G4 AC OUTPUT 24-280 VAC, 24 VDC
G4OAC5
G4OAC5
Opto 22
G4 AC OUTPUT 12-140 VAC, 5 VDC L
G4OAC5A
G4OAC5A
Opto 22
G4 AC OUTPUT 24-280 VAC, 5 VDC L
G4ODC24
G4ODC24
Opto 22
G4 DC OUTPUT 5-60 VDC, 24 VDC LO
G4ODC5
G4ODC5
Opto 22
G4 DC OUTPUT 5-60 VDC, 5 VDC LOG
G4ODC5R
G4ODC5R
Opto 22
G4 REED RELAY OUTPUT, 5 VDC LOGI
G4OAC24AMA
G4OAC24AMA
Opto 22
G4 AC OUTPUT 12-280 VAC, 24 VDC
G4OAC5MA
G4OAC5MA
Opto 22
G4 AC Output 12-140 VAC, 5 VDC
G4ODC5A Compare Parts
  • G4ODC5A vs G4ODC5
  • G4ODC5A vs G4ODC24
  • G4ODC5A vs G4OAC5A
  • G4ODC5A vs G4OAC5
  • G4ODC5A vs G4OAC24A
  • G4ODC5A vs G4OAC24
  • G4ODC5A vs G4OAC5MA
  • G4ODC5A vs G4OAC24AMA
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.