Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
High Frequency (RF) Relays
/ Pasternack PE71S6477
PE71S6477
Active
High Frequency (RF) Relays
Description:
SPDT Electromechanical Relay Lat
Manufacturer:
Pasternack
Datasheet:
PE71S6477 Datasheet
History Price: $595
In Stock: 36400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PE71S6477 Specification
Specification
Part No
PE71S6477
Category
High Frequency (RF) Relays
Manufacturer
Pasternack
Series
-
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Coil Type
Latching, Single Coil
Coil Current
-
Coil Voltage
12VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
140 mA
Switching Voltage
12VDC - Nom
Must Operate Voltage
-
Must Release Voltage
-
Operate Time
-
Release Time
-
Features
Diode
Mounting Type
Through Hole
Termination Style
PC Pin
Operating Temperature
-25℃ ~ 65℃
PE71S6477 PDF Datasheet
PE71S6477 Datasheet
Click and Download: PE71S6477 Datasheet
PE71S6477 Related Parts
PE71S6486
Pasternack
SP6T Electromechanical Relay Nor
PE71S8010
Pasternack
SPDT, Electromechanical Relay Fa
PE71S8011
Pasternack
SPDT, Electromechanical Relay La
PE71S8012
Pasternack
SPDT, Terminated, Electromechani
PE71S8013
Pasternack
SPDT, Terminated, Electromechani
PE71S8014
Pasternack
SPDT, Terminated, Electromechani
PE71S8015
Pasternack
SPDT, Terminated, Electromechani
PE71S8016
Pasternack
SPDT, Terminated, Electromechani
PE71S8017
Pasternack
SPDT, Terminated, Electromechani
PE71S8018
Pasternack
SP6T, Electromechanical Relay La
PE71S8019
Pasternack
SP6T, Electromechanical Relay La
PE71S8020
Pasternack
SP6T, Electromechanical Relay La
PE71S6477 Compare Parts
PE71S6477 vs PE71S8028
PE71S6477 vs PE71S8025
PE71S6477 vs PE71S8024
PE71S6477 vs PE71S8023
PE71S6477 vs PE71S8022
PE71S6477 vs PE71S8021
PE71S6477 vs PE71S8020
PE71S6477 vs PE71S8019
PE71S6477 vs PE71S8018
PE71S6477 vs PE71S8017
PE71S6477 vs PE71S8016
PE71S6477 vs PE71S8015
PE71S6477 vs PE71S8014
PE71S6477 vs PE71S8013
PE71S6477 vs PE71S8012
PE71S6477 vs PE71S8011
PE71S6477 vs PE71S8010
PE71S6477 vs PE71S6486
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.