1032920
1032920
Active
Description:  SOLID STATE 1PHASE 20A 230VAC
Manufacturer:  Phoenix Contact
Datasheet:   1032920 Datasheet
History Price: $133.77
In Stock: 28400
1032920 Specification
Specification
Part No
1032920
Category
Contactors (Solid State)
Manufacturer
Phoenix Contact
Series
ELR 1
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount, DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Load Current
20 A
Voltage - Input
230VAC
Voltage - Load
42 ~ 660V
Termination Style
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
1032920 Compare Parts
  • 1032920 vs 1032926
  • 1032920 vs 1032922
  • 1032920 vs 1032921
  • 1032920 vs 1032919
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad