1049232
1049232
Active
Description:  RIF-1-RPT-LV-24AC/2X21MS
Manufacturer:  Phoenix Contact
Datasheet:   1049232 Datasheet
History Price: $19.39
In Stock: 32400
1049232 Specification
Specification
Part No
1049232
Category
Power Relays, Over 2 Amps
Manufacturer
Phoenix Contact
Series
RIF
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
24VAC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
8:00:00
Switching Voltage
250VAC, 250VDC - Max
Coil Current
-
Coil Type
Non Latching
Features
Lighted Indicator, Mechanical Indicator, Socket Included, Test Button, Varistor
Termination Style
Spring Terminal
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
19.2 VAC
Must Release Voltage
-
Operating Temperature
12 ms
Contact Material
20 ms
Relay Type
-40℃ ~ 50℃
Operate Time
Silver Nickel (AgNi)
Customer Reviews
4.95 out of 5.00 stars from 80 customer reviews from all over the world
Samuel Perry
United States
5 stars
2026-03-28 21:20
Thank you for everything
Sofía Valentina
Spain
5 stars
2026-03-28 21:13
good quality and performance. I recommend
Benjamim
Brazil
5 stars
2026-03-28 19:39
Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
Baptiste Royer
France
5 stars
2026-03-28 19:14
The components are well ordered in the box and correspond well to the description
Wagner Costa Nascimento
Brazil
5 stars
2026-03-28 18:39
Perfect description, quality components and the delivery is very fast.
Ana Beatriz
Brazil
5 stars
2026-03-28 18:30
Received. Still were not tested. Thank you