1079402
1079402
Active
Description:  RELAY GEN PURPOSE SPDT 10A 230V
Manufacturer:  Phoenix Contact
Datasheet:   1079402 Datasheet
History Price: $77.12
In Stock: 30000
1079402 Specification
Specification
Part No
1079402
Category
Power Relays, Over 2 Amps
Manufacturer
Phoenix Contact
Series
PLC-RSC
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
230VAC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
10:00:00
Switching Voltage
250VAC, 250VDC - Max
Coil Current
-
Coil Type
Non Latching
Features
Lighted Indicator, Socket Included
Termination Style
Screw Terminal
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operating Temperature
10 ms
Contact Material
8 ms
Relay Type
-40℃ ~ 50℃
Operate Time
Silver Nickel (AgNi)
1079402 Related Parts
1078680
1078680
Phoenix Contact
RELAY GEN PURPOSE SPST 6A 24V
1078681
1078681
Phoenix Contact
RELAY GEN PURPOSE SPST 6A 24V
1078683
1078683
Phoenix Contact
RELAY GEN PURPOSE SPST 6A 24V
1078686
1078686
Phoenix Contact
RELAY GEN PURPOSE SPST 6A 24V
1078800
1078800
Phoenix Contact
PLC-BSC- 12DC/ 1IC/ACT
1078801
1078801
Phoenix Contact
PLC-BPT- 12DC/ 1IC/ACT
1079387
1079387
Phoenix Contact
RELAY GEN PURPOSE DPDT 6A 230V
1079389
1079389
Phoenix Contact
RELAY GEN PURPOSE DPDT 6A 230V
1079404
1079404
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 230V
1079402 Compare Parts
  • 1079402 vs 1079389
  • 1079402 vs 1079387
  • 1079402 vs 1078801
  • 1079402 vs 1078800
  • 1079402 vs 1078686
  • 1079402 vs 1078683
  • 1079402 vs 1078681
  • 1079402 vs 1078680
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!