1094760
1094760
Active
Description:  RELAY GEN PURPOSE SPST 6A 12V
Manufacturer:  Phoenix Contact
Datasheet:   1094760 Datasheet
History Price: $50.79
In Stock: 12000
1094760 Specification
Specification
Part No
1094760
Category
Power Relays, Over 2 Amps
Manufacturer
Phoenix Contact
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
12VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
6:00:00
Switching Voltage
250VAC, 250VDC - Max
Coil Current
-
Coil Type
Non Latching
Features
Lighted Indicator, Socket Included
Termination Style
Screw Terminal
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operating Temperature
5 ms
Contact Material
7 ms
Relay Type
-25℃ ~ 60℃
Operate Time
Silver Tin Oxide (AgSnO)
1094760 PDF Datasheet
1094760 Compare Parts
  • 1094760 vs 1094765
  • 1094760 vs 1094764
  • 1094760 vs 1094761
  • 1094760 vs 1094759
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.