1480226
1480226
Active
Description:  SAFE COUPLING RELAY WITH FORCE-G
Manufacturer:  Phoenix Contact
Datasheet:   1480226 Datasheet
History Price: $77.04
In Stock: 42400
1480226 Specification
Specification
Part No
1480226
Category
Safety Relays
Manufacturer
Phoenix Contact
Series
PSR
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
24VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
6:00:00
Switching Voltage
-
Features
-
Termination Style
Screw Terminal
Must Operate Voltage
21.6 VDC
Must Release Voltage
-
Operate Time
70 ms
Release Time
50 ms
Operating Temperature
-20℃ ~ 60℃
Contact Material
Silver Nickel (AgNi)
Customer Reviews
4.95 out of 5.00 stars from 80 customer reviews from all over the world
Samuel Perry
United States
5 stars
2026-03-28 21:20
Thank you for everything
Sofía Valentina
Spain
5 stars
2026-03-28 21:13
good quality and performance. I recommend
Benjamim
Brazil
5 stars
2026-03-28 19:39
Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
Baptiste Royer
France
5 stars
2026-03-28 19:14
The components are well ordered in the box and correspond well to the description
Wagner Costa Nascimento
Brazil
5 stars
2026-03-28 18:39
Perfect description, quality components and the delivery is very fast.
Ana Beatriz
Brazil
5 stars
2026-03-28 18:30
Received. Still were not tested. Thank you