2297303
2297303
Obsolete
Description:  3PHASE REVERSING CONTACTOR
Manufacturer:  Phoenix Contact
Datasheet:   2297303 Datasheet
History Price: Obsolete
In Stock: 39200
2297303 Specification
Specification
Part No
2297303
Category
Contactors (Solid State)
Manufacturer
Phoenix Contact
Series
ELR W3
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
Load Current
2:00:00
Voltage - Input
230VAC
Voltage - Load
48 ~ 575V
Termination Style
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
2297303 PDF Datasheet
2297303 Related Parts
2297057
2297057
Phoenix Contact
SOLID STATE 3PHASE 24VDC 9A DIN
2297060
2297060
Phoenix Contact
SOLID STATE 3PHASE 230VAC 9A DIN
2297138
2297138
Phoenix Contact
SOLID STATE 1PHASE 20A DIN 32V
2297141
2297141
Phoenix Contact
SOLID STATE 1PHASE 20A DIN 275V
2297154
2297154
Phoenix Contact
SOLID STATE 1PHASE 30A DIN 32V
2297167
2297167
Phoenix Contact
SOLID STATE 1PHASE 30A DIN
2297170
2297170
Phoenix Contact
SOLID STATE 1PHASE 50A DIN 32V
2297183
2297183
Phoenix Contact
SS CONTACTOR INPUT 230VAC 50A
2297196
2297196
Phoenix Contact
3PHASE SOLID-STATE CONTACTOR
2297206
2297206
Phoenix Contact
3PHASE SOLID-STATE CONTACTOR
2297219
2297219
Phoenix Contact
3PHASE SOLID-STATE CONTACTOR
2297222
2297222
Phoenix Contact
3PHASE SOLID-STATE CONTACTOR
2297303 Compare Parts
  • 2297303 vs 2297374
  • 2297303 vs 2297345
  • 2297303 vs 2297332
  • 2297303 vs 2297329
  • 2297303 vs 2297316
  • 2297303 vs 2297293
  • 2297303 vs 2297280
  • 2297303 vs 2297277
  • 2297303 vs 2297248
  • 2297303 vs 2297235
  • 2297303 vs 2297222
  • 2297303 vs 2297219
  • 2297303 vs 2297206
  • 2297303 vs 2297196
  • 2297303 vs 2297183
  • 2297303 vs 2297170
  • 2297303 vs 2297167
  • 2297303 vs 2297154
  • 2297303 vs 2297141
  • 2297303 vs 2297138
  • 2297303 vs 2297060
  • 2297303 vs 2297057
  • 2297303 vs 2298221
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked