2700498
2700498
Active
Description:  PSR-MC30-2NO-1DO-24DC-SC
Manufacturer:  Phoenix Contact
Datasheet:   2700498 Datasheet
History Price: $174.59
In Stock: 40800
2700498 Specification
Specification
Part No
2700498
Category
Safety Relays
Manufacturer
Phoenix Contact
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
24VDC
Contact Form
DPST-NO (2 Form A)
Contact Rating (Current)
6:00:00
Switching Voltage
250VAC, 250VDC - Max
Features
Lighted Indicator
Termination Style
Screw Terminal
Must Operate Voltage
-
Must Release Voltage
-
Operate Time
-
Release Time
-
Operating Temperature
-40℃ ~ 55℃
Contact Material
Silver Tin Oxide (AgSnO)
2700498 PDF Datasheet
2700498 Related Parts
2700356
2700356
Phoenix Contact
RELAY SAFETY SPST 6A 24V
2700357
2700357
Phoenix Contact
RELAY SAFETY SPST 6A 24V
2700398
2700398
Phoenix Contact
PSR-PS40-1NO-1DO-24DC-SC
2700466
2700466
Phoenix Contact
RELAY SAFETY 3PST 6A 24V
2700467
2700467
Phoenix Contact
RELAY SAFETY 3PST 6A 24V
2700499
2700499
Phoenix Contact
PSR-MC30-2NO-1DO-24DC-SP
2700524
2700524
Phoenix Contact
RELAY SAFETY 3PST 6A 24V
2700540
2700540
Phoenix Contact
PSR-MC34-3NO-1DO-24DC-SC
2700548
2700548
Phoenix Contact
PSR-MC34-3NO-1DO-24DC-SP
2700553
2700553
Phoenix Contact
PSR-MC50-3NO-1DO-24DC-SC
2700564
2700564
Phoenix Contact
PSR-MC50-3NO-1DO-24DC-SP
2700569
2700569
Phoenix Contact
RELAY SAFETY 3PST 6A 24V
2700498 Compare Parts
  • 2700498 vs 2702924
  • 2700498 vs 2702902
  • 2700498 vs 2702901
  • 2700498 vs 2702663
  • 2700498 vs 2702524
  • 2700498 vs 2702523
  • 2700498 vs 2702522
  • 2700498 vs 2702412
  • 2700498 vs 2702411
  • 2700498 vs 2702383
  • 2700498 vs 2702382
  • 2700498 vs 2702358
  • 2700498 vs 2702357
  • 2700498 vs 2702356
  • 2700498 vs 2702355
  • 2700498 vs 2702192
  • 2700498 vs 2702097
  • 2700498 vs 2702096
  • 2700498 vs 2702095
  • 2700498 vs 2702094
  • 2700498 vs 2700589
  • 2700498 vs 2700588
  • 2700498 vs 2700582
  • 2700498 vs 2700581
  • 2700498 vs 2700578
  • 2700498 vs 2700577
  • 2700498 vs 2700570
  • 2700498 vs 2700569
  • 2700498 vs 2700564
  • 2700498 vs 2700553
  • 2700498 vs 2700548
  • 2700498 vs 2700540
  • 2700498 vs 2700524
  • 2700498 vs 2700499
  • 2700498 vs 2700467
  • 2700498 vs 2700466
  • 2700498 vs 2700398
  • 2700498 vs 2700357
  • 2700498 vs 2700356
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!