2826266
2826266
Active
Description:  RELAY GEN PURP SPDT 500MA 230V
Manufacturer:  Phoenix Contact
Datasheet:   2826266 Datasheet
History Price: $53.667
In Stock: 18000
2826266 Specification
Specification
Part No
2826266
Category
Signal Relays, Up to 2 Amps
Manufacturer
Phoenix Contact
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
230VAC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
500 mA
Switching Voltage
30VAC, 36VDC - Max
Coil Current
18 mA
Coil Type
Non Latching
Features
Varistor
Termination Style
Spring Terminal
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operate Time
10 ms
Release Time
8 ms
Operating Temperature
-20℃ ~ 50℃
Contact Material
Gold (Au)
2826266 PDF Datasheet
2826266 Related Parts
2824190
2824190
Phoenix Contact
RELAY GEN PURPOSE SPDT 500MA 24V
2829551
2829551
Phoenix Contact
RELAY GEN PURPOSE DPDT 500MA 24V
2823722
2823722
Phoenix Contact
RELAY GEN PURPOSE SPST 500MA 24V
2823751
2823751
Phoenix Contact
RELAY GEN PURP SPST 500MA 120V
2823777
2823777
Phoenix Contact
RELAY GEN PURPOSE SPST 500MA 24V
2823780
2823780
Phoenix Contact
RELAY GEN PURPOSE SPST 500MA 48V
2823803
2823803
Phoenix Contact
RELAY GEN PURP SPST 500MA 120V
2826172
2826172
Phoenix Contact
RELAY GEN PURP SPDT 500MA 230V
2826473
2826473
Phoenix Contact
RELAY GEN PURP SPST 500MA 220V
2826486
2826486
Phoenix Contact
RELAY GEN PURP SPST 500MA 230V
2826981
2826981
Phoenix Contact
RELAY GEN PURPOSE SPDT 500MA 24V
2828387
2828387
Phoenix Contact
RELAY GEN PURPOSE 4PDT 2A 24V
2826266 Compare Parts
  • 2826266 vs 2824190
  • 2826266 vs 2829797
  • 2826266 vs 2829470
  • 2826266 vs 2828387
  • 2826266 vs 2826981
  • 2826266 vs 2826486
  • 2826266 vs 2826473
  • 2826266 vs 2826172
  • 2826266 vs 2823803
  • 2826266 vs 2823780
  • 2826266 vs 2823777
  • 2826266 vs 2823751
  • 2826266 vs 2823722
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!