2900938
2900938
Active
Description:  RIF-3-BPT/3X21
Manufacturer:  Phoenix Contact
Datasheet:   2900938 Datasheet
History Price: $7.95
In Stock: 10800
2900938 Specification
Specification
Part No
2900938
Category
Relay Sockets
Manufacturer
Phoenix Contact
Series
RIF
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Socket
Number of Positions
11
Mounting Type
DIN Rail
Termination Style
Spring Terminal
For Use With/Related Products
Relays, 11 Pin Octal
2900938 Related Parts
2900254
2900254
Phoenix Contact
TERM BLOCK
2900259
2900259
Phoenix Contact
PLC-BPT-230UC/21HC
2900260
2900260
Phoenix Contact
PLC-BPT- 24DC/ 1IC/ACT
2900261
2900261
Phoenix Contact
PLC-BPT- 24DC/21RW
2900262
2900262
Phoenix Contact
PLC-BPT- 24DC/ 1/SEN
2900280
2900280
Phoenix Contact
PLC-BPT-120UC/21
2900281
2900281
Phoenix Contact
PLC-BPT-230UC/21
2900283
2900283
Phoenix Contact
TERM BLOCK
2900284
2900284
Phoenix Contact
PLC-BPT- 24UC/21-21
2900287
2900287
Phoenix Contact
14 MM PLC BASIC TERMINAL BLOCK W
2900288
2900288
Phoenix Contact
PLC-BPT-230UC/21-21
2900443
2900443
Phoenix Contact
RELAY SOCKET DIN RAIL
2900938 Compare Parts
  • 2900938 vs 2901873
  • 2900938 vs 2901872
  • 2900938 vs 2900961
  • 2900938 vs 2900960
  • 2900938 vs 2900958
  • 2900938 vs 2900957
  • 2900938 vs 2900937
  • 2900938 vs 2900936
  • 2900938 vs 2900935
  • 2900938 vs 2900934
  • 2900938 vs 2900932
  • 2900938 vs 2900931
  • 2900938 vs 2900930
  • 2900938 vs 2900458
  • 2900938 vs 2900453
  • 2900938 vs 2900452
  • 2900938 vs 2900450
  • 2900938 vs 2900449
  • 2900938 vs 2900446
  • 2900938 vs 2900445
  • 2900938 vs 2900444
  • 2900938 vs 2900443
  • 2900938 vs 2900288
  • 2900938 vs 2900287
  • 2900938 vs 2900284
  • 2900938 vs 2900283
  • 2900938 vs 2900281
  • 2900938 vs 2900280
  • 2900938 vs 2900262
  • 2900938 vs 2900261
  • 2900938 vs 2900260
  • 2900938 vs 2900259
  • 2900938 vs 2900254
  • 2900938 vs 2900457
  • 2900938 vs 2900456
  • 2900938 vs 2900455
  • 2900938 vs 2900451
  • 2900938 vs 2900448
  • 2900938 vs 2900447
  • 2900938 vs 2900282
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!