2901416
2901416
Obsolete
Description:  RELAY SAFETY
Manufacturer:  Phoenix Contact
Datasheet:   2901416 Datasheet
History Price: Obsolete
In Stock: 46800
2901416 Specification
Specification
Part No
2901416
Category
Safety Relays
Manufacturer
Phoenix Contact
Series
PSR
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
48VAC/DC
Contact Form
4PST-3NO/1NC (3 Form A, 1 Form B)
Contact Rating (Current)
6:00:00
Switching Voltage
250VAC, 250VDC - Max
Features
Lighted Indicator
Termination Style
Screw Terminal
Must Operate Voltage
-
Must Release Voltage
-
Operate Time
40 ms
Release Time
90 ms
Operating Temperature
-25℃ ~ 55℃
Contact Material
Silver Tin Oxide (AgSnO), Gold (Au)
2901416 PDF Datasheet
2901416 Related Parts
2900509
2900509
Phoenix Contact
RELAY SAFETY 3PST 6A 24V
2900510
2900510
Phoenix Contact
RELAY SAFETY 3PST 6A 24V
2900525
2900525
Phoenix Contact
RELAY SAFETY DPST 6A 24V
2900526
2900526
Phoenix Contact
RELAY SAFETY DPST 6A 24V
2901422
2901422
Phoenix Contact
RELAY SAFETY
2901428
2901428
Phoenix Contact
RELAY SAFETY
2901429
2901429
Phoenix Contact
RELAY SAFETY
2902725
2902725
Phoenix Contact
PSR-SCP- 24DC/MXF1/4X1/2X2/B
2903253
2903253
Phoenix Contact
PSR-PIP-24DC/MXF1/4X1/2X2/B
2903583
2903583
Phoenix Contact
PSR-SCP-24DC/URML4/3X1/1X2/B
2904664
2904664
Phoenix Contact
RELAY SAFETY SPST 5A 24V
2904665
2904665
Phoenix Contact
RELAY SAFETY SPST 5A 24V
2901416 Compare Parts
  • 2901416 vs 2904958
  • 2901416 vs 2904955
  • 2901416 vs 2904954
  • 2901416 vs 2904953
  • 2901416 vs 2904952
  • 2901416 vs 2904951
  • 2901416 vs 2904950
  • 2901416 vs 2904665
  • 2901416 vs 2904664
  • 2901416 vs 2903583
  • 2901416 vs 2903253
  • 2901416 vs 2902725
  • 2901416 vs 2901429
  • 2901416 vs 2901428
  • 2901416 vs 2901422
  • 2901416 vs 2900526
  • 2901416 vs 2900525
  • 2901416 vs 2900510
  • 2901416 vs 2900509
  • 2901416 vs 2904957
  • 2901416 vs 2904956
  • 2901416 vs 2903262
  • 2901416 vs 2903261
  • 2901416 vs 2903260
  • 2901416 vs 2903259
  • 2901416 vs 2903258
  • 2901416 vs 2903257
  • 2901416 vs 2903256
  • 2901416 vs 2903255
  • 2901416 vs 2903254
  • 2901416 vs 2902726
  • 2901416 vs 2901425
  • 2901416 vs 2901417
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.