2905659
2905659
Active
Description:  RELAY GEN PURPOSE SPDT 11A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2905659 Datasheet
History Price: $14.01
In Stock: 30400
2905659 Specification
Specification
Part No
2905659
Category
Power Relays, Over 2 Amps
Manufacturer
Phoenix Contact
Series
RIF
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
24VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
11:00:00
Switching Voltage
250VAC, 250VDC - Max
Coil Current
18 mA
Coil Type
Non Latching
Features
Diode, Lighted Indicator, Socket Included
Termination Style
Screw Terminal
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operating Temperature
9 ms
Contact Material
10 ms
Relay Type
-40℃ ~ 60℃
Operate Time
Silver Nickel (AgNi)
2905659 Related Parts
2900191
2900191
Phoenix Contact
RELAY GEN PURPOSE DPDT 6A 12V
2900290
2900290
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 12V
2900291
2900291
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 24V
2900293
2900293
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 24V
2900295
2900295
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 60V
2900296
2900296
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 120V
2900297
2900297
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 230V
2900298
2900298
Phoenix Contact
RELAY GEN PURPOSE SPST 10A 24V
2900299
2900299
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 24V
2900300
2900300
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 24V
2900301
2900301
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 48V
2900303
2900303
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 60V
2905659 Compare Parts
  • 2905659 vs 2909884
  • 2905659 vs 2909848
  • 2905659 vs 2909847
  • 2905659 vs 2909846
  • 2905659 vs 2909845
  • 2905659 vs 2909776
  • 2905659 vs 2909775
  • 2905659 vs 2909774
  • 2905659 vs 2909773
  • 2905659 vs 2909744
  • 2905659 vs 2909742
  • 2905659 vs 2909741
  • 2905659 vs 2909740
  • 2905659 vs 2909739
  • 2905659 vs 2909738
  • 2905659 vs 2909680
  • 2905659 vs 2909679
  • 2905659 vs 2909678
  • 2905659 vs 2909677
  • 2905659 vs 2909674
  • 2905659 vs 2909673
  • 2905659 vs 2909672
  • 2905659 vs 2909671
  • 2905659 vs 2909670
  • 2905659 vs 2909669
  • 2905659 vs 2909668
  • 2905659 vs 2909667
  • 2905659 vs 2909666
  • 2905659 vs 2909665
  • 2905659 vs 2909663
  • 2905659 vs 2909661
  • 2905659 vs 2909660
  • 2905659 vs 2909653
  • 2905659 vs 2909651
  • 2905659 vs 2909650
  • 2905659 vs 2909649
  • 2905659 vs 2909648
  • 2905659 vs 2909647
  • 2905659 vs 2909645
  • 2905659 vs 2909644
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.