2966621
2966621
Active
Description:  SSR RELAY SPST-NO 100MA 3-48V
Manufacturer:  Phoenix Contact
Datasheet:   2966621 Datasheet
History Price: $43.84
In Stock: 14800
2966621 Specification
Specification
Part No
2966621
Category
Solid State Relays
Manufacturer
Phoenix Contact
Series
OPT
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Circuit
SPST-NO (1 Form A)
Output Type
DC
Voltage - Input
60VDC
Voltage - Load
3 V ~ 48 V
Load Current
100 mA
Termination Style
Plug In
Package / Case
4-SIP
Supplier Device Package
-
2966621 Related Parts
2961749
2961749
Phoenix Contact
SSR RELAY SPST-NO 10A 5-30V
2961752
2961752
Phoenix Contact
SSR RELAY SPST-NO 10A 5-30V
2964254
2964254
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2964270
2964270
Phoenix Contact
SSR RELAY SPST-NO 50MA 4-30V
2964283
2964283
Phoenix Contact
SSR RELAY SPST-NO 50MA 4-30V
2964296
2964296
Phoenix Contact
SSR RELAY SPST-NO 3A 3-30V
2964322
2964322
Phoenix Contact
SSR RELAY SPST-NO 10A 5-30V
2964348
2964348
Phoenix Contact
SSR RELAY SPST-NO 50MA 14-30V
2964364
2964364
Phoenix Contact
SSR RELAY SPST-NO 50MA 4-18V
2964416
2964416
Phoenix Contact
SSR RELAY SPST-NO 500MA
2964487
2964487
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2964542
2964542
Phoenix Contact
SSR RELAY SPST-NO 50MA 4-18V
2966621 Compare Parts
  • 2966621 vs 2967989
  • 2966621 vs 2967963
  • 2966621 vs 2967950
  • 2966621 vs 2967947
  • 2966621 vs 2967921
  • 2966621 vs 2967895
  • 2966621 vs 2967882
  • 2966621 vs 2967879
  • 2966621 vs 2967840
  • 2966621 vs 2967578
  • 2966621 vs 2967552
  • 2966621 vs 2967549
  • 2966621 vs 2967507
  • 2966621 vs 2967471
  • 2966621 vs 2967468
  • 2966621 vs 2967002
  • 2966621 vs 2966993
  • 2966621 vs 2966809
  • 2966621 vs 2966799
  • 2966621 vs 2966773
  • 2966621 vs 2966757
  • 2966621 vs 2966744
  • 2966621 vs 2966728
  • 2966621 vs 2966676
  • 2966621 vs 2966663
  • 2966621 vs 2966650
  • 2966621 vs 2966634
  • 2966621 vs 2966618
  • 2966621 vs 2966605
  • 2966621 vs 2966595
  • 2966621 vs 2964678
  • 2966621 vs 2964649
  • 2966621 vs 2964636
  • 2966621 vs 2964623
  • 2966621 vs 2964555
  • 2966621 vs 2964542
  • 2966621 vs 2964487
  • 2966621 vs 2964416
  • 2966621 vs 2964364
  • 2966621 vs 2964348
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads