2982809
2982809
Obsolete
Description:  PLC-BSP- 24UC/ 1/ACT
Manufacturer:  Phoenix Contact
Datasheet:   2982809 Datasheet
History Price: Obsolete
In Stock: 24400
2982809 Specification
Specification
Part No
2982809
Category
Relay Sockets
Manufacturer
Phoenix Contact
Series
PLC-BSP
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Socket
Number of Positions
-
Mounting Type
DIN Rail
Termination Style
Spring Terminal
For Use With/Related Products
Miniature Relays
2982809 PDF Datasheet
2982809 Related Parts
2980225
2980225
Phoenix Contact
RELAY SOCKET DIN RAIL
2980238
2980238
Phoenix Contact
RELAY SOCKET DIN RAIL
2980241
2980241
Phoenix Contact
RELAY SOCKET DIN RAIL
2980319
2980319
Phoenix Contact
RELAY SOCKET DIN RAIL
2980322
2980322
Phoenix Contact
RELAY SOCKET DIN RAIL
2980351
2980351
Phoenix Contact
6.2MM PLC BASIC TERM BLOCK 120V
2980416
2980416
Phoenix Contact
RELAY SOCKET DIN RAIL
2980429
2980429
Phoenix Contact
TERM BLOCK
2980432
2980432
Phoenix Contact
RELAY SOCKET DIN RAIL
2980445
2980445
Phoenix Contact
TERM BLOCK
2980458
2980458
Phoenix Contact
RELAY SOCKET DIN RAIL
2982689
2982689
Phoenix Contact
RELAY SOCKET DIN RAIL
2982809 Compare Parts
  • 2982809 vs 2980458
  • 2982809 vs 2980445
  • 2982809 vs 2980432
  • 2982809 vs 2980429
  • 2982809 vs 2980416
  • 2982809 vs 2980351
  • 2982809 vs 2980322
  • 2982809 vs 2980319
  • 2982809 vs 2980241
  • 2982809 vs 2980238
  • 2982809 vs 2980225
  • 2982809 vs 2982799
  • 2982809 vs 2982692
  • 2982809 vs 2980380
  • 2982809 vs 2980364
  • 2982809 vs 2980348
  • 2982809 vs 2980335
  • 2982809 vs 2980267
  • 2982809 vs 2980254
  • 2982809 vs 2980018
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK