5607072
5607072
Obsolete
Description:  RELAY GEN PURPOSE SPDT 6A 230V
Manufacturer:  Phoenix Contact
Datasheet:   5607072 Datasheet
History Price: Obsolete
In Stock: 34400
5607072 Specification
Specification
Part No
5607072
Category
Power Relays, Over 2 Amps
Manufacturer
Phoenix Contact
Series
PLC-RSC
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
230VAC/DC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
Switching Voltage
250VAC, 250VDC - Max
Coil Current
-
Coil Type
3.2 mA
Features
Non Latching
Termination Style
Lighted Indicator, Socket Included
Seal Rating
Screw Terminal
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operating Temperature
-
Contact Material
7 ms
Relay Type
15 ms
Operate Time
-25℃ ~ 55℃
5607072 Related Parts
5603154
5603154
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 24V
5603157
5603157
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 120V
5603593
5603593
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 120V
5603683
5603683
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 120V
5603684
5603684
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 24V
5604028
5604028
Phoenix Contact
RELAY GEN PURPOSE 4PDT 5A 24V
5606331
5606331
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 12V
5606332
5606332
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 12V
5601742
5601742
Phoenix Contact
RELAY GEN PURPOSE SPST 10A 24V
5603595
5603595
Phoenix Contact
RELAY GEN PURPOSE SPST 6A 120V
5607272
5607272
Phoenix Contact
EMG 45 RES MODULE
5607072 Compare Parts
  • 5607072 vs 5606331
  • 5607072 vs 5604028
  • 5607072 vs 5603684
  • 5607072 vs 5603683
  • 5607072 vs 5603593
  • 5607072 vs 5603157
  • 5607072 vs 5603154
  • 5607072 vs 5607272
  • 5607072 vs 5603595
  • 5607072 vs 5601742
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.