CAB-24A-2B
CAB-24A-2B
Active
Description:  RELAY GEN PURPOSE DPDT 10A 24V
Manufacturer:  R-K Electronics
Datasheet:   CAB-24A-2B Datasheet
History Price: $191
In Stock: 47200
CAB-24A-2B Specification
Specification
Part No
CAB-24A-2B
Category
Power Relays, Over 2 Amps
Manufacturer
R-K Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
24VAC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
10:00:00
Switching Voltage
240VAC - Max
Coil Current
-
Coil Type
-
Features
Non Latching
Termination Style
Lighted Indicator
Seal Rating
Plug In
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operating Temperature
-
Contact Material
100 ms
Relay Type
100 ms
Operate Time
-10℃ ~ 40℃
CAB-24A-2B PDF Datasheet
CAB-24A-2B Compare Parts
  • CAB-24A-2B vs CAB-230A-4
  • CAB-24A-2B vs CAB-230A-2B
  • CAB-24A-2B vs CAB-115A-4
  • CAB-24A-2B vs CAB-115A-2B
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.