TDR-24/240V-AA8
TDR-24/240V-AA8
Active
Description:  RELAY GEN PURP SPDT 5A 24-240V
Manufacturer:  R-K Electronics
History Price: $140
In Stock: 29200
TDR-24/240V-AA8 Specification
Specification
Part No
TDR-24/240V-AA8
Category
Power Relays, Over 2 Amps
Manufacturer
R-K Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
24 ~ 240VAC/DC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
5:00:00
Switching Voltage
250VAC, 30VDC - Max
Coil Current
-
Coil Type
Non Latching
Features
Lighted Indicator
Termination Style
Plug In, 8 Pin (Octal)
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operating Temperature
5 ms
Contact Material
5 ms
Relay Type
0℃ ~ 65℃
Operate Time
-
TDR-24/240V-AA8 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 148 customer reviews from all over the world
Wojciech Nowak
Poland
5 stars
2026-03-30 22:41
rpi works like new
Maria Clara
Brazil
5 stars
2026-03-30 22:15
Perfect for my Raspberry Pi
Teresa Patterson
United States
5 stars
2026-03-30 22:12
Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
Margaux Delaunay
France
5 stars
2026-03-30 22:02
No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
Cássia
Brazil
5 stars
2026-03-30 20:37
Original product, tested Co. Debuger…
Gabriel Young
Canada
5 stars
2026-03-30 18:01
good quality and delivered on time, thanks for your good service.