RSB1A120FD
RSB1A120FD
Active
Description:  HARMONY, INTERFACE PLUG-IN RELAY
Manufacturer:  Schneider Electric
Datasheet:   RSB1A120FD Datasheet
History Price: $10.85
In Stock: 6000
RSB1A120FD Specification
Specification
Part No
RSB1A120FD
Category
Power Relays, Over 2 Amps
Manufacturer
Schneider Electric
Series
Harmony
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
110VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
0:00:00
Switching Voltage
250VAC, 300VDC - Max
Coil Current
3.6 mA
Coil Type
Non Latching
Features
-
Termination Style
Plug In
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
88 VDC
Must Release Voltage
11 VDC
Operating Temperature
20 ms
Contact Material
20 ms
Relay Type
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
RSB1A120FD PDF Datasheet
RSB1A120FD Related Parts
RSB1A120B7
RSB1A120B7
Schneider Electric
HARMONY, INTERFACE PLUG-IN RELAY
RSB1A120B7PV
RSB1A120B7PV
Schneider Electric
HARMONY, INTERFACE PLUG-IN RELAY
RSB1A120B7S
RSB1A120B7S
Schneider Electric
HARMONY, INTERFACE PLUG-IN RELAY
RSB1A120BD
RSB1A120BD
Schneider Electric
HARMONY, INTERFACE PLUG-IN RELAY
RSB1A120BDPV
RSB1A120BDPV
Schneider Electric
HARMONY, INTERFACE PLUG-IN RELAY
RSB1A120BDS
RSB1A120BDS
Schneider Electric
HARMONY, INTERFACE PLUG-IN RELAY
RSB1A120E7
RSB1A120E7
Schneider Electric
HARMONY, INTERFACE PLUG-IN RELAY
RSB1A120ED
RSB1A120ED
Schneider Electric
HARMONY, INTERFACE PLUG-IN RELAY
RSB1A120F7
RSB1A120F7
Schneider Electric
HARMONY, INTERFACE PLUG-IN RELAY
RSB1A120F7S
RSB1A120F7S
Schneider Electric
HARMONY, INTERFACE PLUG-IN RELAY
RSB1A120JD
RSB1A120JD
Schneider Electric
HARMONY, INTERFACE PLUG-IN RELAY
RSB1A120JDPV
RSB1A120JDPV
Schneider Electric
HARMONY, INTERFACE PLUG-IN RELAY
RSB1A120FD Compare Parts
  • RSB1A120FD vs RSB2A080P7S
  • RSB1A120FD vs RSB2A080P7
  • RSB1A120FD vs RSB2A080M7PV
  • RSB1A120FD vs RSB2A080M7
  • RSB1A120FD vs RSB2A080JDS
  • RSB1A120FD vs RSB2A080JDPV
  • RSB1A120FD vs RSB2A080JD
  • RSB1A120FD vs RSB2A080FD
  • RSB1A120FD vs RSB2A080F7S
  • RSB1A120FD vs RSB2A080F7
  • RSB1A120FD vs RSB2A080ED
  • RSB1A120FD vs RSB2A080E7
  • RSB1A120FD vs RSB2A080BDS
  • RSB1A120FD vs RSB2A080BDPV
  • RSB1A120FD vs RSB2A080BD
  • RSB1A120FD vs RSB2A080B7S
  • RSB1A120FD vs RSB2A080B7
  • RSB1A120FD vs RSB1SOC24D
  • RSB1A120FD vs RSB1A160U7
  • RSB1A120FD vs RSB1A160RD
  • RSB1A120FD vs RSB1A160P7S
  • RSB1A120FD vs RSB1A160P7
  • RSB1A120FD vs RSB1A160ND
  • RSB1A120FD vs RSB1A160M7
  • RSB1A120FD vs RSB1A160JDS
  • RSB1A120FD vs RSB1A160JD
  • RSB1A120FD vs RSB1A160FD
  • RSB1A120FD vs RSB1A160F7
  • RSB1A120FD vs RSB1A160ED
  • RSB1A120FD vs RSB1A160E7
  • RSB1A120FD vs RSB1A160BDS
  • RSB1A120FD vs RSB1A160BDPV
  • RSB1A120FD vs RSB1A160BD
  • RSB1A120FD vs RSB1A160B7S
  • RSB1A120FD vs RSB1A160B7
  • RSB1A120FD vs RSB1A120U7
  • RSB1A120FD vs RSB1A120P7S
  • RSB1A120FD vs RSB1A120P7PV
  • RSB1A120FD vs RSB1A120P7
  • RSB1A120FD vs RSB1A120M7
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller