A2410-B
A2410-B
Active
Description:  SSR RELAY SPST-NC 10A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   A2410-B Datasheet
History Price: $65.25
In Stock: 38800
A2410-B Specification
Specification
Part No
A2410-B
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
1
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NC (1 Form B)
Output Type
AC, Zero Cross
Voltage - Input
90 ~ 280VAC
Voltage - Load
24 V ~ 280 V
Load Current
10:00:00
Termination Style
Screw Terminal
Package / Case
Hockey Puck
Supplier Device Package
-
A2410-B PDF Datasheet
A2410-B Related Parts
A2402
A2402
Sensata Crydom
SSR RELAY SPST-NO 2A 24-280V
A2410
A2410
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
A2410-10
A2410-10
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
A2410E
A2410E
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
A2410E-10
A2410E-10
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
A2410E-B
A2410E-B
Sensata Crydom
SSR RELAY SPST-NC 10A 24-280V
A2410F
A2410F
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
A2410G
A2410G
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
A2410K
A2410K
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
A2410PG
A2410PG
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
A24110
A24110
Sensata Crydom
SSR RELAY SPST-NO 110A 24-280V
A24110-10
A24110-10
Sensata Crydom
SSR RELAY SPST-NO 110A 24-280V
A2410-B Description
The Sensata Crydom A2410-B is a solid-state relay (SSR) designed for a variety of industrial and commercial applications. Solid-state relays are known for their reliability, fast switching capabilities, and ability to handle high voltages and currents without mechanical wear, making them ideal for controlling electrical loads in automation, heating, and lighting systems. The A2410-B is particularly suited for applications requiring precise control and high performance.

## Overview

The A2410-B is a single-phase solid-state relay that operates by using semiconductor devices to switch electrical loads on and off. Unlike electromechanical relays, which use moving parts, solid-state relays provide silent operation, faster switching times, and longer lifespans. This makes them an excellent choice for applications where reliability and efficiency are critical.

## Key Specifications

1. Load Voltage:
- The A2410-B can handle load voltages ranging from 24V to 280V AC, making it suitable for a wide range of applications, including industrial machinery and HVAC systems.

2. Load Current:
- The relay is rated for a maximum load current of 10A at 40°C ambient temperature. This allows it to control significant electrical loads effectively.

3. Control Voltage:
- The input control voltage for the A2410-B is typically between 3V and 32V DC. This flexibility allows it to be easily integrated into various control systems.

4. Isolation Voltage:
- The relay provides an isolation voltage of 2500V RMS, ensuring safe operation and protection against electrical surges and transients.

5. Switching Type:
- The A2410-B is a zero-crossing relay, which means it turns on when the AC load voltage crosses zero. This feature reduces electrical noise and stress on the load, enhancing the longevity of both the relay and the connected devices.

6. Operating Temperature Range:
- The relay is designed to operate in a temperature range of -30°C to +80°C, making it suitable for various environmental conditions.

7. Mounting Type:
- The A2410-B is typically available in a panel mount configuration, allowing for easy installation in control panels and enclosures.

8. LED Indicator:
- The relay features an LED indicator that provides visual feedback on the relay%27s operational status, making it easier for technicians to monitor and troubleshoot.

9. Weight:
- The relay is lightweight, typically weighing around 0.2 kg, which facilitates easy handling and installation.

## Features

- Fast Switching: The solid-state design allows for rapid switching times, which is essential for applications requiring precise control and timing.
- No Mechanical Wear: With no moving parts, the A2410-B is less prone to failure due to mechanical wear, resulting in a longer operational lifespan.
- Low Heat Generation: The relay generates less heat compared to traditional electromechanical relays, which can improve overall system efficiency and reduce cooling requirements.
- Versatile Applications: The A2410-B is suitable for a wide range of applications, including motor control, heating elements, lighting control, and process automation.

## Applications

The Sensata Crydom A2410-B solid-state relay is used in various applications, including:

- Industrial Automation: Commonly used in manufacturing processes to control motors, conveyors, and other machinery.
- Heating Control: Ideal for controlling electric heaters, ovens, and other heating elements in industrial and commercial settings.
- Lighting Control: Used in lighting systems for precise control of incandescent, LED, and fluorescent lights.
- HVAC Systems: Employed in heating, ventilation, and air conditioning systems to manage fan motors and compressors.

## Conclusion

The Sensata Crydom A2410-B is a reliable and efficient solid-state relay that offers a combination of high performance, versatility, and ease of integration. With its ability to handle significant loads, fast switching capabilities, and robust design, it is well-suited for a variety of industrial and commercial applications. As the demand for reliable and efficient control solutions continues to grow, the A2410-B remains a valuable component for engineers and designers looking to enhance the performance and reliability of their systems.
A2410-B Compare Parts
  • A2410-B vs A2490H-10
  • A2410-B vs A2490E-B
  • A2410-B vs A2490E-10
  • A2410-B vs A2490E
  • A2410-B vs A2490-B
  • A2410-B vs A2490-10
  • A2410-B vs A2490
  • A2410-B vs A2475PG
  • A2410-B vs A2475K-10
  • A2410-B vs A2475E-B
  • A2410-B vs A2475E-10
  • A2410-B vs A2475E
  • A2410-B vs A2475-B
  • A2410-B vs A2475-10
  • A2410-B vs A2475
  • A2410-B vs A2450PG
  • A2410-B vs A2450KPS-10
  • A2410-B vs A2450K
  • A2410-B vs A2450H-B
  • A2410-B vs A2450GH
  • A2410-B vs A2450G
  • A2410-B vs A2450F
  • A2410-B vs A2450EK
  • A2410-B vs A2450EGH
  • A2410-B vs A2450EG
  • A2410-B vs A2450E-B
  • A2410-B vs A2450E-10
  • A2410-B vs A2450E
  • A2410-B vs A2450-B
  • A2410-B vs A2450-10
  • A2410-B vs A2450
  • A2410-B vs A2440-B
  • A2410-B vs A2440-10
  • A2410-B vs A2440
  • A2410-B vs A2425S
  • A2410-B vs A2425PG
  • A2410-B vs A2425K-10
  • A2410-B vs A2425K
  • A2410-B vs A2425GH
  • A2410-B vs A2425G
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received