CC4850W4URH
CC4850W4URH
Active
Description:  SSR RELAY SPST-NO 50A 48-660V
Manufacturer:  Sensata Crydom
Datasheet:   CC4850W4URH Datasheet
History Price: Active
In Stock: 28400
CC4850W4URH Specification
Specification
Part No
CC4850W4URH
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
Evolution Dual
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A) x 2
Output Type
AC
Voltage - Input
4 ~ 32VDC
Voltage - Load
48 V ~ 660 V
Load Current
50 A
Termination Style
Screw Terminal
Package / Case
Hockey Puck
Supplier Device Package
-
CC4850W4URH PDF Datasheet
CC4850W4URH Related Parts
CC4825D1U
CC4825D1U
Sensata Crydom
SSR RELAY SPST-NO 25A 48-660V
CC4825D1UH
CC4825D1UH
Sensata Crydom
SSR RELAY SPST-NO 25A 48-660V
CC4825D1UR
CC4825D1UR
Sensata Crydom
SSR RELAY SPST-NO 25A 48-660V
CC4825D1URH
CC4825D1URH
Sensata Crydom
SSR RELAY SPST-NO 25A 48-660V
CC4825D1V
CC4825D1V
Sensata Crydom
SSR RELAY SPST-NO 25A 48-660V
CC4825D1VH
CC4825D1VH
Sensata Crydom
SSR RELAY SPST-NO 25A 48-660V
CC4825D1VR
CC4825D1VR
Sensata Crydom
SSR RELAY SPST-NO 25A 48-660V
CC4825D1VRH
CC4825D1VRH
Sensata Crydom
SSR RELAY SPST-NO 25A 48-660V
CC4825D2U
CC4825D2U
Sensata Crydom
SSR RELAY SPST-NO 25A 48-660V
CC4825D2UH
CC4825D2UH
Sensata Crydom
SSR RELAY SPST-NO 25A 48-660V
CC4825D2UR
CC4825D2UR
Sensata Crydom
SSR RELAY SPST-NO 25A 48-660V
CC4825D2URH
CC4825D2URH
Sensata Crydom
SSR RELAY SPST-NO 25A 48-660V
CC4850W4URH Compare Parts
  • CC4850W4URH vs CC4850W4VR
  • CC4850W4URH vs CC4850W4VH
  • CC4850W4URH vs CC4850W4V
  • CC4850W4URH vs CC4850W4UR
  • CC4850W4URH vs CC4850W4UH
  • CC4850W4URH vs CC4850W4U
  • CC4850W4URH vs CC4850W3VRH
  • CC4850W4URH vs CC4850W3VR
  • CC4850W4URH vs CC4850W3VH
  • CC4850W4URH vs CC4850W3V
  • CC4850W4URH vs CC4850W3URH
  • CC4850W4URH vs CC4850W3UR
  • CC4850W4URH vs CC4850W3UH
  • CC4850W4URH vs CC4850W3U
  • CC4850W4URH vs CC4850W2VRH
  • CC4850W4URH vs CC4850W2VR
  • CC4850W4URH vs CC4850W2VH
  • CC4850W4URH vs CC4850W2V
  • CC4850W4URH vs CC4850W2URH
  • CC4850W4URH vs CC4850W2UR
  • CC4850W4URH vs CC4850W2UH
  • CC4850W4URH vs CC4850W2U
  • CC4850W4URH vs CC4850W1VRH
  • CC4850W4URH vs CC4850W1VR
  • CC4850W4URH vs CC4850W1VH
  • CC4850W4URH vs CC4850W1V
  • CC4850W4URH vs CC4850W1URH
  • CC4850W4URH vs CC4850W1UR
  • CC4850W4URH vs CC4850W1UH
  • CC4850W4URH vs CC4850W1U
  • CC4850W4URH vs CC4850E4VRH
  • CC4850W4URH vs CC4850E4VR
  • CC4850W4URH vs CC4850E4VH
  • CC4850W4URH vs CC4850E4V
  • CC4850W4URH vs CC4850E4URH
  • CC4850W4URH vs CC4850E4UR
  • CC4850W4URH vs CC4850E4UH
  • CC4850W4URH vs CC4850E4U
  • CC4850W4URH vs CC4850E3VRH
  • CC4850W4URH vs CC4850E3VR
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.