Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom CD2450E4VR
CD2450E4VR
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 50A 24-280V
Manufacturer:
Sensata Crydom
Datasheet:
CD2450E4VR Datasheet
History Price: Active
In Stock: 17200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD2450E4VR Specification
Specification
Part No
CD2450E4VR
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
Evolution Dual
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A) x 2
Output Type
AC
Voltage - Input
15 ~ 32VDC
Voltage - Load
24 V ~ 280 V
Load Current
50 A
Termination Style
Screw Terminal
Package / Case
Hockey Puck
Supplier Device Package
-
CD2450E4VR PDF Datasheet
CD2450E4VR Datasheet
Click and Download: CD2450E4VR Datasheet
CD2450E4VR Related Parts
CD2425D1U
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CD2425D1UH
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CD2425D1UR
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CD2425D1URH
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CD2425D1V
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CD2425D1VH
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CD2425D1VR
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CD2425D1VRH
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CD2425D2U
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CD2425D2UH
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CD2425D2UR
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CD2425D2URH
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CD2450E4VR Compare Parts
CD2450E4VR vs CD2450W4VR
CD2450E4VR vs CD2450W4VH
CD2450E4VR vs CD2450W4V
CD2450E4VR vs CD2450W4URH
CD2450E4VR vs CD2450W4UR
CD2450E4VR vs CD2450W4UH
CD2450E4VR vs CD2450W4U
CD2450E4VR vs CD2450W3VRH
CD2450E4VR vs CD2450W3VR
CD2450E4VR vs CD2450W3VH
CD2450E4VR vs CD2450W3V
CD2450E4VR vs CD2450W3URH
CD2450E4VR vs CD2450W3UR
CD2450E4VR vs CD2450W3UH
CD2450E4VR vs CD2450W3U
CD2450E4VR vs CD2450W2VRH
CD2450E4VR vs CD2450W2VR
CD2450E4VR vs CD2450W2VH
CD2450E4VR vs CD2450W2V
CD2450E4VR vs CD2450W2URH
CD2450E4VR vs CD2450W2UR
CD2450E4VR vs CD2450W2UH
CD2450E4VR vs CD2450W2U
CD2450E4VR vs CD2450W1VRH
CD2450E4VR vs CD2450W1VR
CD2450E4VR vs CD2450W1VH
CD2450E4VR vs CD2450W1V
CD2450E4VR vs CD2450W1URH
CD2450E4VR vs CD2450W1UR
CD2450E4VR vs CD2450W1UH
CD2450E4VR vs CD2450W1U
CD2450E4VR vs CD2450E4VRH
CD2450E4VR vs CD2450E4VH
CD2450E4VR vs CD2450E4V
CD2450E4VR vs CD2450E4URH
CD2450E4VR vs CD2450E4UR
CD2450E4VR vs CD2450E4UH
CD2450E4VR vs CD2450E4U
CD2450E4VR vs CD2450E3VRH
CD2450E4VR vs CD2450E3VR
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.