CD4850W2UH
CD4850W2UH
Active
Description:  SSR RELAY SPST-NO 50A 48-660V
Manufacturer:  Sensata Crydom
Datasheet:   CD4850W2UH Datasheet
History Price: Active
In Stock: 46400
CD4850W2UH Specification
Specification
Part No
CD4850W2UH
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
Evolution Dual
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A) x 2
Output Type
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
Voltage - Load
48 V ~ 660 V
Load Current
50 A
Termination Style
Screw Terminal
Package / Case
Hockey Puck
Supplier Device Package
-
CD4850W2UH PDF Datasheet
CD4850W2UH Related Parts
CD4825D1U
CD4825D1U
Sensata Crydom
SSR RELAY SPST-NO 25A 48-660V
CD4825D1UH
CD4825D1UH
Sensata Crydom
SSR RELAY SPST-NO 25A 48-660V
CD4825D1UR
CD4825D1UR
Sensata Crydom
SSR RELAY SPST-NO 25A 48-660V
CD4825D1URH
CD4825D1URH
Sensata Crydom
SSR RELAY SPST-NO 25A 48-660V
CD4825D1V
CD4825D1V
Sensata Crydom
SSR RELAY SPST-NO 25A 48-660V
CD4825D1VH
CD4825D1VH
Sensata Crydom
SSR RELAY SPST-NO 25A 48-660V
CD4825D1VR
CD4825D1VR
Sensata Crydom
SSR RELAY SPST-NO 25A 48-660V
CD4825D1VRH
CD4825D1VRH
Sensata Crydom
SSR RELAY SPST-NO 25A 48-660V
CD4825D2U
CD4825D2U
Sensata Crydom
SSR RELAY SPST-NO 25A 48-660V
CD4825D2UH
CD4825D2UH
Sensata Crydom
SSR RELAY SPST-NO 25A 48-660V
CD4825D2UR
CD4825D2UR
Sensata Crydom
SSR RELAY SPST-NO 25A 48-660V
CD4825D2URH
CD4825D2URH
Sensata Crydom
SSR RELAY SPST-NO 25A 48-660V
CD4850W2UH Compare Parts
  • CD4850W2UH vs CD4850W4VR
  • CD4850W2UH vs CD4850W4VH
  • CD4850W2UH vs CD4850W4V
  • CD4850W2UH vs CD4850W4URH
  • CD4850W2UH vs CD4850W4UR
  • CD4850W2UH vs CD4850W4UH
  • CD4850W2UH vs CD4850W4U
  • CD4850W2UH vs CD4850W3VRH
  • CD4850W2UH vs CD4850W3VR
  • CD4850W2UH vs CD4850W3VH
  • CD4850W2UH vs CD4850W3V
  • CD4850W2UH vs CD4850W3URH
  • CD4850W2UH vs CD4850W3UR
  • CD4850W2UH vs CD4850W3UH
  • CD4850W2UH vs CD4850W3U
  • CD4850W2UH vs CD4850W2VRH
  • CD4850W2UH vs CD4850W2VR
  • CD4850W2UH vs CD4850W2VH
  • CD4850W2UH vs CD4850W2V
  • CD4850W2UH vs CD4850W2URH
  • CD4850W2UH vs CD4850W2UR
  • CD4850W2UH vs CD4850W2U
  • CD4850W2UH vs CD4850W1VRH
  • CD4850W2UH vs CD4850W1VR
  • CD4850W2UH vs CD4850W1VH
  • CD4850W2UH vs CD4850W1V
  • CD4850W2UH vs CD4850W1URH
  • CD4850W2UH vs CD4850W1UR
  • CD4850W2UH vs CD4850W1UH
  • CD4850W2UH vs CD4850W1U
  • CD4850W2UH vs CD4850E4VRH
  • CD4850W2UH vs CD4850E4VR
  • CD4850W2UH vs CD4850E4VH
  • CD4850W2UH vs CD4850E4V
  • CD4850W2UH vs CD4850E4URH
  • CD4850W2UH vs CD4850E4UR
  • CD4850W2UH vs CD4850E4UH
  • CD4850W2UH vs CD4850E4U
  • CD4850W2UH vs CD4850E3VRH
  • CD4850W2UH vs CD4850E3VR
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!