Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom CKM0610
CKM0610
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 10A 0-60V
Manufacturer:
Sensata Crydom
Datasheet:
CKM0610 Datasheet
History Price: $133.53
In Stock: 23600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CKM0610 Specification
Specification
Part No
CKM0610
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
CKM
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
DC
Voltage - Input
4 ~ 32VDC
Voltage - Load
0 V ~ 60 V
Load Current
10:00:00
Termination Style
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
Supplier Device Package
-
CKM0610 PDF Datasheet
CKM0610 Datasheet
Click and Download: CKM0610 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed