CNR60A30UR
CNR60A30UR
Obsolete
Description:  SSR RELAY SPST-NO 30A 48-600V
Manufacturer:  Sensata Crydom
Datasheet:   CNR60A30UR Datasheet
History Price: Obsolete
In Stock: 33600
CNR60A30UR Specification
Specification
Part No
CNR60A30UR
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
CNR
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
AC
Voltage - Input
90 ~ 280VAC/DC
Voltage - Load
48 V ~ 600 V
Load Current
30 A
Termination Style
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
Supplier Device Package
-
CNR60A30UR Related Parts
CNR60A20U
CNR60A20U
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
CNR60A20UR
CNR60A20UR
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
CNR60A30U
CNR60A30U
Sensata Crydom
SSR RELAY SPST-NO 30A 48-600V
CNR60D20U
CNR60D20U
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
CNR60D20UR
CNR60D20UR
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
CNR60D30U
CNR60D30U
Sensata Crydom
SSR RELAY SPST-NO 30A 48-600V
CNR60D30UR
CNR60D30UR
Sensata Crydom
SSR RELAY SPST-NO 30A 48-600V
CNR60A30UR Compare Parts
  • CNR60A30UR vs CNR60D30U
  • CNR60A30UR vs CNR60D20UR
  • CNR60A30UR vs CNR60D20U
  • CNR60A30UR vs CNR60A30U
  • CNR60A30UR vs CNR60A20UR
  • CNR60A30UR vs CNR60A20U
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.