CWD2410-10
CWD2410-10
Active
Description:  SSR RELAY SPST-NO 10A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   CWD2410-10 Datasheet
History Price: $60.57
In Stock: 6400
CWD2410-10 Specification
Specification
Part No
CWD2410-10
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
CW24
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC
Voltage - Input
3 ~ 32VDC
Voltage - Load
24 V ~ 280 V
Load Current
10:00:00
Termination Style
Screw Terminal
Package / Case
Hockey Puck
Supplier Device Package
-
CWD2410-10 PDF Datasheet
CWD2410-10 Related Parts
CWD2410
CWD2410
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
CWD2410H
CWD2410H
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
CWD2410P
CWD2410P
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
CWD2410S
CWD2410S
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
CWD24125
CWD24125
Sensata Crydom
SSR RELAY SPST-NO 125A 24-280V
CWD24125-10
CWD24125-10
Sensata Crydom
SSR RELAY SPST-NO 125A 24-280V
CWD24125P
CWD24125P
Sensata Crydom
SSR RELAY SPST-NO 125A 24-280V
CWD24125S
CWD24125S
Sensata Crydom
SSR RELAY SPST-NO 125A 24-280V
CWD2425
CWD2425
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CWD2425-10
CWD2425-10
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CWD2425H
CWD2425H
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CWD2425P
CWD2425P
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CWD2410-10 Compare Parts
  • CWD2410-10 vs CWD4890PH
  • CWD2410-10 vs CWD4890P
  • CWD2410-10 vs CWD4890H
  • CWD2410-10 vs CWD4890-10
  • CWD2410-10 vs CWD4890
  • CWD2410-10 vs CWD4850S
  • CWD2410-10 vs CWD4850PH
  • CWD2410-10 vs CWD4850P-10
  • CWD2410-10 vs CWD4850P
  • CWD2410-10 vs CWD4850H
  • CWD2410-10 vs CWD4850-10
  • CWD2410-10 vs CWD4850
  • CWD2410-10 vs CWD4825S
  • CWD2410-10 vs CWD4825P-10
  • CWD2410-10 vs CWD4825P
  • CWD2410-10 vs CWD4825H
  • CWD2410-10 vs CWD4825-10
  • CWD2410-10 vs CWD4825
  • CWD2410-10 vs CWD48125S
  • CWD2410-10 vs CWD48125P-10
  • CWD2410-10 vs CWD48125P
  • CWD2410-10 vs CWD48125-10
  • CWD2410-10 vs CWD48125
  • CWD2410-10 vs CWD4810S
  • CWD2410-10 vs CWD4810P
  • CWD2410-10 vs CWD4810-10
  • CWD2410-10 vs CWD4810
  • CWD2410-10 vs CWD2490S
  • CWD2410-10 vs CWD2490P
  • CWD2410-10 vs CWD2490-10
  • CWD2410-10 vs CWD2490
  • CWD2410-10 vs CWD2450S
  • CWD2410-10 vs CWD2450P
  • CWD2410-10 vs CWD2450H
  • CWD2410-10 vs CWD2450-10
  • CWD2410-10 vs CWD2450
  • CWD2410-10 vs CWD2425S
  • CWD2410-10 vs CWD2425PH
  • CWD2410-10 vs CWD2425P-10
  • CWD2410-10 vs CWD2425P
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend