CX240D5
CX240D5
Active
Description:  SSR RELAY SPST-NO 5A 12-280V
Manufacturer:  Sensata Crydom
Datasheet:   CX240D5 Datasheet
History Price: $19.43
In Stock: 48000
CX240D5 Specification
Specification
Part No
CX240D5
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
CX
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
3 ~ 15VDC
Voltage - Load
12 V ~ 280 V
Load Current
5:00:00
Termination Style
PC Pin
Package / Case
4-SIP
Supplier Device Package
4-SIP
CX240D5 PDF Datasheet
CX240D5 Related Parts
CX240A5
CX240A5
Sensata Crydom
SSR RELAY SPST-NO 5A 12-280V
CX240A5R
CX240A5R
Sensata Crydom
SSR RELAY SPST-NO 5A 12-280V
CX240D5-B
CX240D5-B
Sensata Crydom
SSR RELAY SPST-NC 5A 12-280V
CX240D5R
CX240D5R
Sensata Crydom
SSR RELAY SPST-NO 5A 12-280V
CX241
CX241
Sensata Crydom
SSR RELAY SPST-NO 1.5A 12-280V
CX241R
CX241R
Sensata Crydom
SSR RELAY SPST-NO 1.5A 12-280V
CX240D5 Compare Parts
  • CX240D5 vs CX241
  • CX240D5 vs CX240D5R
  • CX240D5 vs CX240D5-B
  • CX240D5 vs CX240A5R
  • CX240D5 vs CX240A5
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received