D2475T-10
D2475T-10
Active
Description:  SSR RELAY SPST-NO 75A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   D2475T-10 Datasheet
History Price: $100.57
In Stock: 43200
D2475T-10 Specification
Specification
Part No
D2475T-10
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
1
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC
Voltage - Input
3 ~ 32VDC
Voltage - Load
24 V ~ 280 V
Load Current
75 A
Termination Style
-
Package / Case
Screw Terminal
Supplier Device Package
Hockey Puck
D2475T-10 PDF Datasheet
D2475T-10 Related Parts
D2402
D2402
Sensata Crydom
SSR RELAY SPST-NO 2A 24-280V
D2410
D2410
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
D2410-10
D2410-10
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
D2410-B
D2410-B
Sensata Crydom
SSR RELAY SPST-NC 10A 24-280V
D2410F
D2410F
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
D2410FPG-10
D2410FPG-10
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
D2410G
D2410G
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
D2410G-B
D2410G-B
Sensata Crydom
SSR RELAY SPST-NO 10A 24-140V
D2410K
D2410K
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
D2410K-10
D2410K-10
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
D2410K-B
D2410K-B
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
D2410PG
D2410PG
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
D2475T-10 Compare Parts
  • D2475T-10 vs D2490-B
  • D2475T-10 vs D2490-10
  • D2475T-10 vs D2490
  • D2475T-10 vs D2475S-10
  • D2475T-10 vs D2475PG
  • D2475T-10 vs D2475P-10
  • D2475T-10 vs D2475K-10
  • D2475T-10 vs D2475G
  • D2475T-10 vs D2475-B
  • D2475T-10 vs D2475-10
  • D2475T-10 vs D2475
  • D2475T-10 vs D2450T
  • D2475T-10 vs D2450PG
  • D2475T-10 vs D2450P
  • D2475T-10 vs D2450KT-10
  • D2475T-10 vs D2450KT
  • D2475T-10 vs D2450KS-10
  • D2475T-10 vs D2450KG
  • D2475T-10 vs D2450K-B
  • D2475T-10 vs D2450K
  • D2475T-10 vs D2450H-B
  • D2475T-10 vs D2450GH
  • D2475T-10 vs D2450G
  • D2475T-10 vs D2450F
  • D2475T-10 vs D2450-B
  • D2475T-10 vs D2450-10
  • D2475T-10 vs D2450
  • D2475T-10 vs D2440T
  • D2475T-10 vs D2440K
  • D2475T-10 vs D2440G
  • D2475T-10 vs D2440DH
  • D2475T-10 vs D2440DE-10
  • D2475T-10 vs D2440DE
  • D2475T-10 vs D2440D-10
  • D2475T-10 vs D2440D
  • D2475T-10 vs D2440-B
  • D2475T-10 vs D2440-10
  • D2475T-10 vs D2440
  • D2475T-10 vs D2425T
  • D2475T-10 vs D2425S
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi