DC60D60
DC60D60
Active
Description:  SSR RELAY SPST-NO 60A 1-48V
Manufacturer:  Sensata Crydom
Datasheet:   DC60D60 Datasheet
History Price: $150.15
In Stock: 40000
DC60D60 Specification
Specification
Part No
DC60D60
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
PowerPlus DC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
DC
Voltage - Input
4 ~ 32VDC
Voltage - Load
1 V ~ 48 V
Load Current
60 A
Termination Style
8.5 mOhms
Package / Case
Screw Terminal
Supplier Device Package
Hockey Puck
DC60D60 PDF Datasheet
DC60D60 Related Parts
DC60A10
DC60A10
Sensata Crydom
SSR RELAY SPST-NO 10A 1-48V
DC60A10C
DC60A10C
Sensata Crydom
SSR RELAY SPST-NO 10A 1-48V
DC60A20C
DC60A20C
Sensata Crydom
SSR RELAY SPST-NO 20A 1-48V
DC60A40
DC60A40
Sensata Crydom
SSR RELAY SPST-NO 40A 1-48V
DC60A60C
DC60A60C
Sensata Crydom
SSR RELAY SPST-NO 60A 1-48V
DC60D10
DC60D10
Sensata Crydom
SSR RELAY SPST-NO 10A 1-48V
DC60D100
DC60D100
Sensata Crydom
SSR RELAY SPST-NO 100A 1-48V
DC60D100C
DC60D100C
Sensata Crydom
SSR RELAY SPST-NO 100A 1-48V
DC60D10C
DC60D10C
Sensata Crydom
SSR RELAY SPST-NO 10A 1-48V
DC60D10H
DC60D10H
Sensata Crydom
SSR RELAY SPST-NO 10A 1-60V
DC60D20
DC60D20
Sensata Crydom
SSR RELAY SPST-NO 20A 1-48V
DC60D20C
DC60D20C
Sensata Crydom
SSR RELAY SPST-NO 20A 1-48V
DC60D60 Compare Parts
  • DC60D60 vs DC60SA7
  • DC60D60 vs DC60SA5-B
  • DC60D60 vs DC60SA5
  • DC60D60 vs DC60SA3H
  • DC60D60 vs DC60SA3-B
  • DC60D60 vs DC60SA3
  • DC60D60 vs DC60S7-B
  • DC60D60 vs DC60S7
  • DC60D60 vs DC60S5-B
  • DC60D60 vs DC60S5
  • DC60D60 vs DC60S3-B
  • DC60D60 vs DC60S3
  • DC60D60 vs DC60D80C
  • DC60D60 vs DC60D80
  • DC60D60 vs DC60D60C
  • DC60D60 vs DC60D40H
  • DC60D60 vs DC60D40C
  • DC60D60 vs DC60D40
  • DC60D60 vs DC60D20CH
  • DC60D60 vs DC60D20C
  • DC60D60 vs DC60D20
  • DC60D60 vs DC60D10H
  • DC60D60 vs DC60D10C
  • DC60D60 vs DC60D100C
  • DC60D60 vs DC60D100
  • DC60D60 vs DC60D10
  • DC60D60 vs DC60A60C
  • DC60D60 vs DC60A40
  • DC60D60 vs DC60A20C
  • DC60D60 vs DC60A10C
  • DC60D60 vs DC60A10
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller