DIP1215R
DIP1215R
Obsolete
Description:  SSR RELAY SPST-NO 1.5A 20-140V
Manufacturer:  Sensata Crydom
Datasheet:   DIP1215R Datasheet
History Price: Obsolete
In Stock: 35200
DIP1215R Specification
Specification
Part No
DIP1215R
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
DIP
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
AC
Voltage - Input
-
Voltage - Load
20 V ~ 140 V
Load Current
1.5 A
Termination Style
-
Package / Case
PC Pin
Supplier Device Package
16-DIP (0.300", 7.62mm), 4 Leads
DIP1215R PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 108 customer reviews from all over the world
Keith Washington
United States
5 stars
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
5 stars
2026-04-01 06:48
Everything is perfect.
Martina Ferri
Italy
5 stars
2026-03-31 18:16
All good seller excellent
Maria Schneider
Germany
5 stars
2026-03-31 12:15
Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
Stefano Rizzo
Italy
5 stars
2026-03-31 09:55
Perfect thank you
Clément Boucher
France
5 stars
2026-03-31 06:37
Very well received