DIP2415R
DIP2415R
Obsolete
Description:  SSR RELAY SPST-NO 1.5A 20-280V
Manufacturer:  Sensata Crydom
Datasheet:   DIP2415R Datasheet
History Price: Obsolete
In Stock: 49200
DIP2415R Specification
Specification
Part No
DIP2415R
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
DIP
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
AC
Voltage - Input
-
Voltage - Load
20 V ~ 280 V
Load Current
1.5 A
Termination Style
-
Package / Case
PC Pin
Supplier Device Package
16-DIP (0.300", 7.62mm), 4 Leads
DIP2415R PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 136 customer reviews from all over the world
Martina Ferri
Italy
5 stars
2026-03-31 18:16
All good seller excellent
Maria Schneider
Germany
5 stars
2026-03-31 12:15
Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
Stefano Rizzo
Italy
5 stars
2026-03-31 09:55
Perfect thank you
Clément Boucher
France
5 stars
2026-03-31 06:37
Very well received
Yago Santos Ferreira
Brazil
5 stars
2026-03-31 06:15
Always ask components from this seller. Very recommended.
Michelle Flores
United States
5 stars
2026-03-31 04:10
100pcs ordered, 100pcs received. Sample tests good. Recommended!