DP4R60D20
DP4R60D20
Active
Description:  RELAY SSR CONTACTOR 20A 48V
Manufacturer:  Sensata Crydom
Datasheet:   DP4R60D20 Datasheet
History Price: $397.23
In Stock: 28800
DP4R60D20 Specification
Specification
Part No
DP4R60D20
Category
Contactors (Solid State)
Manufacturer
Sensata Crydom
Series
DP
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
DC
Load Current
20 A
Voltage - Input
4.5 ~ 15VDC
Voltage - Load
1 ~ 48V
Termination Style
Screw Terminal
Package / Case
Hockey Puck
DP4R60D20 PDF Datasheet
DP4R60D20 Related Parts
DP4R60D20B
DP4R60D20B
Sensata Crydom
RELAY SSR CONTACTOR 20A 48V
DP4R60D20B2
DP4R60D20B2
Sensata Crydom
RELAY SSR CONTACT 48VDC 20A 15V
DP4R60D20B5
DP4R60D20B5
Sensata Crydom
RELAY SSR CONTACT 48VDC 20A 15V
DP4R60D20B8
DP4R60D20B8
Sensata Crydom
RELAY SSR CONTACT 48VDC 20A 15V
DP4R60D40
DP4R60D40
Sensata Crydom
RELAY SSR CONTACT 48VDC 40A 15V
DP4R60D40B
DP4R60D40B
Sensata Crydom
RELAY SSR CONTACT 48VDC 40A 15V
DP4R60D40B2
DP4R60D40B2
Sensata Crydom
RELAY SSR CONTACT 48VDC 40A 15V
DP4R60D40B5
DP4R60D40B5
Sensata Crydom
RELAY SSR CONTACT 48VDC 40A 15V
DP4R60D40B8
DP4R60D40B8
Sensata Crydom
RELAY SSR CONTACT 48VDC 40A 15V
DP4R60D60
DP4R60D60
Sensata Crydom
RELAY SSR CONTACTOR 60A 48V
DP4R60D60B
DP4R60D60B
Sensata Crydom
RELAY SSR CONTACTOR 60A 48V
DP4R60D60B2
DP4R60D60B2
Sensata Crydom
RELAY SSR CONTACT 48VDC 60A 15V
DP4R60D20 Description
The Sensata Crydom DP4R60D20 is a high-performance solid-state relay (SSR) designed for various industrial and commercial applications. Solid-state relays are used to control high voltage and high current loads without the mechanical wear and tear associated with traditional electromechanical relays. The DP4R60D20 is particularly suitable for applications requiring reliable switching, fast response times, and long operational life.

## Key Specifications:

1. Type: Solid-State Relay (SSR)
2. Control Voltage Range: 3-32V DC
3. Load Voltage Range: 24-480V AC
4. Load Current Rating: 60A at 40°C
5. On-State Voltage Drop: 1.5V (typical at rated current)
6. Isolation Voltage: 2500V RMS
7. Operating Temperature Range: -30°C to +80°C
8. Input Control Current: 10-20 mA (at 5V DC)
9. Turn-On Time: < 1 ms
10. Turn-Off Time: < 1 ms
11. Output Type: Zero-crossing (for AC loads)
12. Mounting Type: Panel mount or DIN rail
13. Dimensions: Approximately 4.5" x 3.5" x 2.5" (114 mm x 89 mm x 64 mm)
14. Weight: Approximately 0.5 kg (1.1 lbs)

## Features:

- Zero-Crossing Switching: The DP4R60D20 features zero-crossing technology, which minimizes electrical noise and reduces stress on the load by turning on the relay when the AC voltage is near zero. This feature enhances the longevity of both the relay and the connected load.

- High Load Current Capacity: With a load current rating of 60A, this SSR is capable of handling substantial loads, making it suitable for industrial applications such as motor control, heating elements, and lighting systems.

- Wide Voltage Range: The DP4R60D20 can operate with a wide range of load voltages (24-480V AC), providing flexibility for various applications.

- Fast Switching: The relay has a fast turn-on and turn-off time of less than 1 ms, allowing for quick response in control applications.

- Robust Isolation: With an isolation voltage of 2500V RMS, the DP4R60D20 ensures safe operation and protects sensitive control circuits from high voltage spikes.

- Durability and Reliability: Solid-state relays have no moving parts, which means they are less prone to mechanical failure and can provide a longer operational life compared to traditional relays.

## Applications:

The Sensata Crydom DP4R60D20 is suitable for a wide range of applications, including but not limited to:

- Industrial Automation: Used in control systems for machinery, conveyors, and automated processes.

- Heating Control: Ideal for controlling electric heaters, ovens, and other heating elements in industrial and commercial settings.

- Lighting Control: Commonly used in stage lighting, architectural lighting, and other applications requiring reliable and efficient lighting control.

- Motor Control: Suitable for controlling AC motors in various applications, including fans, pumps, and compressors.

- HVAC Systems: Used in heating, ventilation, and air conditioning systems for efficient load control.

## Conclusion:

The Sensata Crydom DP4R60D20 is a versatile and reliable solid-state relay that meets the demands of modern industrial and commercial applications. Its combination of high load current capacity, fast switching times, and robust isolation makes it an excellent choice for a wide range of control applications. When designing systems that require efficient and reliable switching of high voltage and current loads, the DP4R60D20 is a component worth considering for optimal performance and longevity.
DP4R60D20 Compare Parts
  • DP4R60D20 vs DP4RSC60E60B5
  • DP4R60D20 vs DP4RSC60E60B2
  • DP4R60D20 vs DP4RSC60E60B
  • DP4R60D20 vs DP4RSC60E60
  • DP4R60D20 vs DP4RSC60E40B8
  • DP4R60D20 vs DP4RSC60E40B5
  • DP4R60D20 vs DP4RSC60E40B2
  • DP4R60D20 vs DP4RSC60E40B
  • DP4R60D20 vs DP4RSC60E40
  • DP4R60D20 vs DP4RSC60E20B8
  • DP4R60D20 vs DP4RSC60E20B5
  • DP4R60D20 vs DP4RSC60E20B2
  • DP4R60D20 vs DP4RSC60E20B
  • DP4R60D20 vs DP4RSC60E20
  • DP4R60D20 vs DP4RSC60D60B8
  • DP4R60D20 vs DP4RSC60D60B5
  • DP4R60D20 vs DP4RSC60D60B2
  • DP4R60D20 vs DP4RSC60D60B
  • DP4R60D20 vs DP4RSC60D60
  • DP4R60D20 vs DP4RSC60D40B8
  • DP4R60D20 vs DP4RSC60D40B5
  • DP4R60D20 vs DP4RSC60D40B2
  • DP4R60D20 vs DP4RSC60D40B
  • DP4R60D20 vs DP4RSC60D40
  • DP4R60D20 vs DP4RSC60D20B8
  • DP4R60D20 vs DP4RSC60D20B5
  • DP4R60D20 vs DP4RSC60D20B2
  • DP4R60D20 vs DP4RSC60D20B
  • DP4R60D20 vs DP4RSC60D20
  • DP4R60D20 vs DP4RSB60E60B8
  • DP4R60D20 vs DP4RSB60E60B5
  • DP4R60D20 vs DP4RSB60E60B2
  • DP4R60D20 vs DP4RSB60E60B
  • DP4R60D20 vs DP4RSB60E60
  • DP4R60D20 vs DP4RSB60E40B8
  • DP4R60D20 vs DP4RSB60E40B5
  • DP4R60D20 vs DP4RSB60E40B2
  • DP4R60D20 vs DP4RSB60E40B
  • DP4R60D20 vs DP4RSB60E40
  • DP4R60D20 vs DP4RSB60E20B8
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.