DR-IDC5
DR-IDC5
Active
Description:  DC INPUT MODULE 4-32V
Manufacturer:  Sensata Crydom
Datasheet:   DR-IDC5 Datasheet
History Price: $69.9
In Stock: 19600
DR-IDC5 Specification
Specification
Part No
DR-IDC5
Category
-
Manufacturer
Sensata Crydom
Series
DR
Packaging
Bulk,Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
DR-IDC5 PDF Datasheet
DR-IDC5 Related Parts
DR-IAC5
DR-IAC5
Sensata Crydom
AC INPUT MODULE 120V
DR-IAC5E
DR-IAC5E
Sensata Crydom
AC INPUT MODULE 24V
DR-OAC
DR-OAC
Sensata Crydom
AC OUTPUT MODULE 5A
DR-ODC5
DR-ODC5
Sensata Crydom
DC OUTPUT MODULE 3A
DR-IAC5A
DR-IAC5A
Sensata Crydom
INPUT MODULE DIN RAIL MOUNT 175M
DR-IDC5A
DR-IDC5A
Sensata Crydom
INPUT MODULE DIN RAIL MOUNT 175M
DR-IDC5 Compare Parts
  • DR-IDC5 vs DR-OAC
  • DR-IDC5 vs DR-IAC5E
  • DR-IDC5 vs DR-IAC5
  • DR-IDC5 vs DR-IDC5A
  • DR-IDC5 vs DR-IAC5A
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement