ED24D5R
ED24D5R
Active
Description:  SSR RELAY SPST-NO 5A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   ED24D5R Datasheet
History Price: $22.12
In Stock: 46000
ED24D5R Specification
Specification
Part No
ED24D5R
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
LifePlus ED
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Circuit
SPST-NO (1 Form A)
Output Type
AC
Voltage - Input
3 ~ 15VDC
Voltage - Load
24 V ~ 280 V
Load Current
5:00:00
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Package / Case
Module
Supplier Device Package
-
ED24D5R PDF Datasheet
ED24D5R Related Parts
ED24B5
ED24B5
Sensata Crydom
SSR RELAY SPST-NO 5A 24-280V
ED24B5R
ED24B5R
Sensata Crydom
SSR RELAY SPST-NO 5A 24-280V
ED24C1R
ED24C1R
Sensata Crydom
SSR RELAY SPST-NO 1A 24-280V
ED24C3
ED24C3
Sensata Crydom
SSR RELAY SPST-NO 3A 24-280V
ED24C3R
ED24C3R
Sensata Crydom
SSR RELAY SPST-NO 3A 24-280V
ED24C5
ED24C5
Sensata Crydom
SSR RELAY SPST-NO 5A 24-280V
ED24C5R
ED24C5R
Sensata Crydom
SSR RELAY SPST-NO 5A 24-280V
ED24D1R
ED24D1R
Sensata Crydom
SSR RELAY SPST-NO 1A 24-280V
ED24D3
ED24D3
Sensata Crydom
SSR RELAY SPST-NO 3A 24-280V
ED24D3R
ED24D3R
Sensata Crydom
SSR RELAY SPST-NO 3A 24-280V
ED24D5
ED24D5
Sensata Crydom
SSR RELAY SPST-NO 5A 24-280V
ED24E5
ED24E5
Sensata Crydom
SSR RELAY SPST-NO 5A 24-280V
ED24D5R Compare Parts
  • ED24D5R vs ED24F5
  • ED24D5R vs ED24F3R
  • ED24D5R vs ED24F3
  • ED24D5R vs ED24E5R
  • ED24D5R vs ED24E5
  • ED24D5R vs ED24D5
  • ED24D5R vs ED24D3R
  • ED24D5R vs ED24D3
  • ED24D5R vs ED24D1R
  • ED24D5R vs ED24C5R
  • ED24D5R vs ED24C5
  • ED24D5R vs ED24C3R
  • ED24D5R vs ED24C3
  • ED24D5R vs ED24C1R
  • ED24D5R vs ED24B5R
  • ED24D5R vs ED24B5
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé