EL240A30R-05N
EL240A30R-05N
Active
Description:  SSR RELAY SPST-NO 30A 24-280V
Manufacturer:  Sensata Crydom
History Price: $49.28
In Stock: 33200
EL240A30R-05N Specification
Specification
Part No
EL240A30R-05N
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
EL
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC
Voltage - Input
4 ~ 8VDC
Voltage - Load
24 V ~ 280 V
Load Current
30 A
Termination Style
Quick Connect - 0.187"/0.250"
Package / Case
Module
Supplier Device Package
-
EL240A30R-05N PDF Datasheet
EL240A30R-05N Related Parts
EL240A10-05
EL240A10-05
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
EL240A10-12
EL240A10-12
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
EL240A10-24
EL240A10-24
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
EL240A10R-05
EL240A10R-05
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
EL240A10R-12
EL240A10R-12
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
EL240A10R-24
EL240A10R-24
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
EL240A20-05
EL240A20-05
Sensata Crydom
SSR RELAY SPST-NO 20A 24-280V
EL240A20-12
EL240A20-12
Sensata Crydom
SSR RELAY SPST-NO 20A 24-280V
EL240A20-24
EL240A20-24
Sensata Crydom
SSR RELAY SPST-NO 20A 24-280V
EL240A20R-05
EL240A20R-05
Sensata Crydom
SSR RELAY SPST-NO 20A 24-280V
EL240A20R-12
EL240A20R-12
Sensata Crydom
SSR RELAY SPST-NO 20A 24-280V
EL240A20R-24
EL240A20R-24
Sensata Crydom
SSR RELAY SPST-NO 20A 24-280V
EL240A30R-05N Compare Parts
  • EL240A30R-05N vs EL240A5R-12
  • EL240A30R-05N vs EL240A5R-05
  • EL240A30R-05N vs EL240A5-24
  • EL240A30R-05N vs EL240A5-12
  • EL240A30R-05N vs EL240A5-05
  • EL240A30R-05N vs EL240A30R-24N
  • EL240A30R-05N vs EL240A30R-24
  • EL240A30R-05N vs EL240A30R-12N
  • EL240A30R-05N vs EL240A30R-12
  • EL240A30R-05N vs EL240A30R-05
  • EL240A30R-05N vs EL240A30-24P
  • EL240A30R-05N vs EL240A30-24NP
  • EL240A30R-05N vs EL240A30-24N
  • EL240A30R-05N vs EL240A30-24
  • EL240A30R-05N vs EL240A30-12P
  • EL240A30R-05N vs EL240A30-12NP
  • EL240A30R-05N vs EL240A30-12N
  • EL240A30R-05N vs EL240A30-12
  • EL240A30R-05N vs EL240A30-05P
  • EL240A30R-05N vs EL240A30-05NP
  • EL240A30R-05N vs EL240A30-05N
  • EL240A30R-05N vs EL240A30-05
  • EL240A30R-05N vs EL240A20R-24
  • EL240A30R-05N vs EL240A20R-12
  • EL240A30R-05N vs EL240A20R-05
  • EL240A30R-05N vs EL240A20-24
  • EL240A30R-05N vs EL240A20-12
  • EL240A30R-05N vs EL240A20-05
  • EL240A30R-05N vs EL240A10R-24
  • EL240A30R-05N vs EL240A10R-12
  • EL240A30R-05N vs EL240A10R-05
  • EL240A30R-05N vs EL240A10-24
  • EL240A30R-05N vs EL240A10-12
  • EL240A30R-05N vs EL240A10-05
  • EL240A30R-05N vs EL240A20R-24H
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.