H10CA4850
H10CA4850
Obsolete
Description:  SSR RELAY SPST-NO 50A 48-660V
Manufacturer:  Sensata Crydom
Datasheet:   H10CA4850 Datasheet
History Price: Obsolete
In Stock: 47200
H10CA4850 Specification
Specification
Part No
H10CA4850
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
H10C
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
90 ~ 140VAC
Voltage - Load
48 V ~ 660 V
Load Current
50 A
Termination Style
Screw Terminal
Package / Case
Hockey Puck
Supplier Device Package
-
H10CA4850 PDF Datasheet
H10CA4850 Related Parts
H10CA4890
H10CA4890
Sensata Crydom
SSR RELAY SPST-NO 90A 48-660V
H10D4850
H10D4850
Sensata Crydom
SSR RELAY SPST-NO 50A 48-530V
H10D4850-10
H10D4850-10
Sensata Crydom
H10D4850-10
H10D4890
H10D4890
Sensata Crydom
SSR RELAY SPST-NO 90A 48-530V
H10WD4850
H10WD4850
Sensata Crydom
SSR RELAY SPST-NO 50A 48-660V
H10WD4890
H10WD4890
Sensata Crydom
SSR RELAY SPST-NO 90A 48-660V
H10CA4850 Compare Parts
  • H10CA4850 vs H10WD4850
  • H10CA4850 vs H10D4890
  • H10CA4850 vs H10D4850-10
  • H10CA4850 vs H10D4850
  • H10CA4850 vs H10CA4890
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi